Desco Industries, Inc. Anti-Static, ESD Bags, Materials 191610

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP168-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP168-ND
Anti-Static, ESD Bags, Materials SCP168-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

Buy Now Datasheet
SCS 1910 Series Translucent Metal-In Bag 191610 - 10 in Length - 6 in Wide - 2.8 mil Thick - SCS 191610 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1910 Series Translucent Metal-In Bag 191610 - 10 in Length - 6 in Wide - 2.8 mil Thick
SCS 191610
SCS 1910 Series Translucent Metal-In Bag 191610 - 10 in Length - 6 in Wide - 2.8 mil Thick SCS 191610
The SCS 1910 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 10 in x 6 in. Thickness is a key component to use of this product and measures in at 2.8 mil.

The SCS 1910 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 10 in x 6 in. Thickness is a key component to use of this product and measures in at 2.8 mil.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number SCP168-ND SCS 191610
Product Name Anti-Static, ESD Bags, Materials SCS 1910 Series Translucent Metal-In Bag 191610 - 10 in Length - 6 in Wide - 2.8 mil Thick
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details