Desco Industries, Inc. Anti-Static Control Products 100626

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
100626
Anti-Static Control Products 100626
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
SCS 1000 Series Translucent Metal-In Bag 100626 - 26 in Length - 6 in Wide - 3 mil Thick - SCS 100626 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100626 - 26 in Length - 6 in Wide - 3 mil Thick
SCS 100626
SCS 1000 Series Translucent Metal-In Bag 100626 - 26 in Length - 6 in Wide - 3 mil Thick SCS 100626
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 26 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 26 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Static Shielding Bag, Heat Seal, 6x26; Bag Type Scs - 34P6747 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 6x26; Bag Type Scs
34P6747
Static Shielding Bag, Heat Seal, 6x26; Bag Type Scs 34P6747
STATIC SHIELDING BAG, HEAT SEAL, 6"X26"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:26"; Length - Metric:660.4mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 6"X26"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:26"; Length - Metric:660.4mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 100626 SCS 100626 34P6747
Product Name Anti-Static Control Products SCS 1000 Series Translucent Metal-In Bag 100626 - 26 in Length - 6 in Wide - 3 mil Thick Static Shielding Bag, Heat Seal, 6x26; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details