Desco Industries, Inc. Anti-Static Control Products 1501014

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1501014
Anti-Static Control Products 1501014
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Shielding Metal-Out Bag, 254Mm X 355.6Mm; Bag Type Scs - 52AH7876 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-Out Bag, 254Mm X 355.6Mm; Bag Type Scs
52AH7876
Shielding Metal-Out Bag, 254Mm X 355.6Mm; Bag Type Scs 52AH7876
SHIELDING METAL-OUT BAG, 254MM X 355.6MM; Bag Type:Static Shielding (Metal-Out); Width - Imperial:10"; Length - Imperial:14"; Width - Metric:254mm; Length - Metric:355.6mm; Film Thickness:76.2µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

SHIELDING METAL-OUT BAG, 254MM X 355.6MM; Bag Type:Static Shielding (Metal-Out); Width - Imperial:10"; Length - Imperial:14"; Width - Metric:254mm; Length - Metric:355.6mm; Film Thickness:76.2µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

Supplier's Site Datasheet
Static Shielding Bag, Heat Seal, 10x14; Bag Type Scs - 34P6900 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 10x14; Bag Type Scs
34P6900
Static Shielding Bag, Heat Seal, 10x14; Bag Type Scs 34P6900
STATIC SHIELDING BAG, HEAT SEAL, 10"X14"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:14"; Length - Metric:355.6mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 10"X14"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:14"; Length - Metric:355.6mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site
SCS 1500 Series Translucent Metal-Out Bag 1501014 - 14 in Length - 10 in Wide - 3 mil Thick - SCS 1501014 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1500 Series Translucent Metal-Out Bag 1501014 - 14 in Length - 10 in Wide - 3 mil Thick
SCS 1501014
SCS 1500 Series Translucent Metal-Out Bag 1501014 - 14 in Length - 10 in Wide - 3 mil Thick SCS 1501014
The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 14 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 14 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 1501014 52AH7876 SCS 1501014
Product Name Anti-Static Control Products Shielding Metal-Out Bag, 254Mm X 355.6Mm; Bag Type Scs SCS 1500 Series Translucent Metal-Out Bag 1501014 - 14 in Length - 10 in Wide - 3 mil Thick
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details