Desco Industries, Inc. Anti-Static Control Products 1300912

Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1300912
Anti-Static Control Products 1300912
STATIC SHIELD BAG, 1300 SERIES METAL-IN,

STATIC SHIELD BAG, 1300 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP597-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP597-ND
Anti-Static, ESD Bags, Materials SCP597-ND
"Static Shielding Bag <20nJ Energy Shielding Silver 9"" (228.6mm) X 12"" (304.8mm)"

"Static Shielding Bag <20nJ Energy Shielding Silver 9"" (228.6mm) X 12"" (304.8mm)"

Buy Now Datasheet
Static Shielding Bag; Bag Type Scs - 84Y3394 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag; Bag Type Scs
84Y3394
Static Shielding Bag; Bag Type Scs 84Y3394
STATIC SHIELDING BAG; Bag Type:ESD Shielding; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:9"; Bag Thickness:3200µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:1300 Series; ESD Storage Type:Bag RoHS Compliant: Yes

STATIC SHIELDING BAG; Bag Type:ESD Shielding; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:9"; Bag Thickness:3200µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:1300 Series; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1300 Series Translucent Metal-In Bag 1300912 - 9 in Length - 12 in Wide - 3.2 mil Thick - SCS 1300912 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1300 Series Translucent Metal-In Bag 1300912 - 9 in Length - 12 in Wide - 3.2 mil Thick
SCS 1300912
SCS 1300 Series Translucent Metal-In Bag 1300912 - 9 in Length - 12 in Wide - 3.2 mil Thick SCS 1300912
The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 9 in x 12 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 9 in x 12 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1300912 SCP597-ND 84Y3394 SCS 1300912
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Static Shielding Bag; Bag Type Scs SCS 1300 Series Translucent Metal-In Bag 1300912 - 9 in Length - 12 in Wide - 3.2 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details