Desco Industries, Inc. SCS 1001624, 1000 Series Metal-In Static Shielding Bag 16 in x 24 in 1001624

Description
SCS 1001624, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 16 in x 24 in.
Request a Quote Datasheet
Description
SCS 1001624, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 16 in x 24 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 1001624, 1000 Series Metal-In Static Shielding Bag 16 in x 24 in - 1001624 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001624, 1000 Series Metal-In Static Shielding Bag 16 in x 24 in
1001624
SCS 1001624, 1000 Series Metal-In Static Shielding Bag 16 in x 24 in 1001624
SCS 1001624, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 16 in x 24 in.

SCS 1001624, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 16 in x 24 in.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
1001624
Anti-Static Control Products 1001624
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti Static Packaging - 1745104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745104
Anti Static Packaging 1745104
SHIELD BAG,METAL-IN 405x610MM, 100EA

SHIELD BAG,METAL-IN 405x610MM, 100EA

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP354-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP354-ND
Anti-Static, ESD Bags, Materials SCP354-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 24"" (609.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 24"" (609.6mm)"

Buy Now Datasheet
Bag, Static Shield, Metal-In; Bag Type Scs - 88M0335 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shield, Metal-In; Bag Type Scs
88M0335
Bag, Static Shield, Metal-In; Bag Type Scs 88M0335
BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:16"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:16"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site
Metal-In Bag, 406.4Mm X 609.6Mm, Pk100; Bag Type Scs - 85AC2344 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Bag, 406.4Mm X 609.6Mm, Pk100; Bag Type Scs
85AC2344
Metal-In Bag, 406.4Mm X 609.6Mm, Pk100; Bag Type Scs 85AC2344
METAL-IN BAG, 406.4MM X 609.6MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:16"; Length - Imperial:24"; Width - Metric:406.4mm; Length - Metric:609.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

METAL-IN BAG, 406.4MM X 609.6MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:16"; Length - Imperial:24"; Width - Metric:406.4mm; Length - Metric:609.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 1001624 - 24 in Length - 16 in Wide - 3 mil Thick - SCS 1001624 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001624 - 24 in Length - 16 in Wide - 3 mil Thick
SCS 1001624
SCS 1000 Series Translucent Metal-In Bag 1001624 - 24 in Length - 16 in Wide - 3 mil Thick SCS 1001624
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1001624 1001624 1745104 SCP354-ND 88M0335 SCS 1001624
Product Name SCS 1001624, 1000 Series Metal-In Static Shielding Bag 16 in x 24 in Anti-Static Control Products Anti Static Packaging Anti-Static, ESD Bags, Materials Bag, Static Shield, Metal-In; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 1001624 - 24 in Length - 16 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Features ESD; StaticShield ESD Shielded; ESD StaticShield
Height 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details