Desco Industries, Inc. Anti-Static Control Products 1001820

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1001820
Anti-Static Control Products 1001820
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
SCS 1001820, 1000 Series Metal-In Static Shielding Bag 18 in x 20 in - 1001820 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001820, 1000 Series Metal-In Static Shielding Bag 18 in x 20 in
1001820
SCS 1001820, 1000 Series Metal-In Static Shielding Bag 18 in x 20 in 1001820
SCS 1001820, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 18 in x 20 in Bag.

SCS 1001820, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 18 in x 20 in Bag.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP420-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP420-ND
Anti-Static, ESD Bags, Materials SCP420-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 20"" (508mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 20"" (508mm)"

Buy Now Datasheet
SCS 1000 Series Translucent Metal-In Bag 1001820 - 20 in Length - 18 in Wide - 3 mil Thick - SCS 1001820 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001820 - 20 in Length - 18 in Wide - 3 mil Thick
SCS 1001820
SCS 1000 Series Translucent Metal-In Bag 1001820 - 20 in Length - 18 in Wide - 3 mil Thick SCS 1001820
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 20 in x 18 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 20 in x 18 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Static Shielding Bag, Heat Seal, 18x20; Bag Type Scs - 34P6730 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 18x20; Bag Type Scs
34P6730
Static Shielding Bag, Heat Seal, 18x20; Bag Type Scs 34P6730
STATIC SHIELDING BAG, HEAT SEAL, 18"X20"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 18"X20"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Ellsworth Adhesives DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1001820 1001820 SCP420-ND SCS 1001820 34P6730
Product Name Anti-Static Control Products SCS 1001820, 1000 Series Metal-In Static Shielding Bag 18 in x 20 in Anti-Static, ESD Bags, Materials SCS 1000 Series Translucent Metal-In Bag 1001820 - 20 in Length - 18 in Wide - 3 mil Thick Static Shielding Bag, Heat Seal, 18x20; Bag Type Scs
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details