Desco Industries, Inc. Anti-Static Control Products 13001024

Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
13001024
Anti-Static Control Products 13001024
STATIC SHIELD BAG, 1300 SERIES METAL-IN,

STATIC SHIELD BAG, 1300 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP601-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP601-ND
Anti-Static, ESD Bags, Materials SCP601-ND
"Static Shielding Bag <20nJ Energy Shielding Silver 10"" (254mm) X 24"" (609.6mm)"

"Static Shielding Bag <20nJ Energy Shielding Silver 10"" (254mm) X 24"" (609.6mm)"

Buy Now Datasheet
Static Shielding Bag; Bag Type Scs - 84Y3388 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag; Bag Type Scs
84Y3388
Static Shielding Bag; Bag Type Scs 84Y3388
STATIC SHIELDING BAG; Bag Type:ESD Shielding; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:9"; Bag Thickness:3200µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:1300 Series; ESD Storage Type:Bag RoHS Compliant: Yes

STATIC SHIELDING BAG; Bag Type:ESD Shielding; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:9"; Bag Thickness:3200µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:1300 Series; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1300 Series Translucent Metal-In Bag 13001024 - 10 in Length - 24 in Wide - 3.2 mil Thick - SCS 13001024 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1300 Series Translucent Metal-In Bag 13001024 - 10 in Length - 24 in Wide - 3.2 mil Thick
SCS 13001024
SCS 1300 Series Translucent Metal-In Bag 13001024 - 10 in Length - 24 in Wide - 3.2 mil Thick SCS 13001024
The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 10 in x 24 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 10 in x 24 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 13001024 SCP601-ND 84Y3388 SCS 13001024
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Static Shielding Bag; Bag Type Scs SCS 1300 Series Translucent Metal-In Bag 13001024 - 10 in Length - 24 in Wide - 3.2 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details