Akro-Mils, Inc. Akro-Mils Stak-N-Store 75 lb White Industrial Grade Polymer Stacking Storage Bin - 15 1/4 in Length - 19 7/8 in Width - 12 7/16 in Height - 1 Compartments - 13017 WHITE 13017

Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 13 5/8 in inside length, 15 1/4 in outside length, 17 1/2 in inside width, 19 7/8 in outside width, 12 1/4 in inside height and a 12 7/16 in outside height. SKUs within this category come in a variety of colors; this part is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.
Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 13 5/8 in inside length, 15 1/4 in outside length, 17 1/2 in inside width, 19 7/8 in outside width, 12 1/4 in inside height and a 12 7/16 in outside height. SKUs within this category come in a variety of colors; this part is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Stak-N-Store 75 lb White Industrial Grade Polymer Stacking Storage Bin - 15 1/4 in Length - 19 7/8 in Width - 12 7/16 in Height - 1 Compartments - 13017 WHITE - 13017 WHITE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Stak-N-Store 75 lb White Industrial Grade Polymer Stacking Storage Bin - 15 1/4 in Length - 19 7/8 in Width - 12 7/16 in Height - 1 Compartments - 13017 WHITE
13017 WHITE
Akro-Mils Stak-N-Store 75 lb White Industrial Grade Polymer Stacking Storage Bin - 15 1/4 in Length - 19 7/8 in Width - 12 7/16 in Height - 1 Compartments - 13017 WHITE 13017 WHITE
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 13 5/8 in inside length, 15 1/4 in outside length, 17 1/2 in inside width, 19 7/8 in outside width, 12 1/4 in inside height and a 12 7/16 in outside height. SKUs within this category come in a variety of colors; this part is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 13 5/8 in inside length, 15 1/4 in outside length, 17 1/2 in inside width, 19 7/8 in outside width, 12 1/4 in inside height and a 12 7/16 in outside height. SKUs within this category come in a variety of colors; this part is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Stak-N-Store 75 lb Blue Industrial Grade Polymer Stacking Storage Bin - 15 1/4 in Length - 19 7/8 in Width - 12 7/16 in Height - 1 Compartments - 13017 BLUE - 13017 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Stak-N-Store 75 lb Blue Industrial Grade Polymer Stacking Storage Bin - 15 1/4 in Length - 19 7/8 in Width - 12 7/16 in Height - 1 Compartments - 13017 BLUE
13017 BLUE
Akro-Mils Stak-N-Store 75 lb Blue Industrial Grade Polymer Stacking Storage Bin - 15 1/4 in Length - 19 7/8 in Width - 12 7/16 in Height - 1 Compartments - 13017 BLUE 13017 BLUE
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 13 5/8 in inside length, 15 1/4 in outside length, 17 1/2 in inside width, 19 7/8 in outside width, 12 1/4 in inside height and a 12 7/16 in outside height. Products within this category come in a variety of colors; this part is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 13 5/8 in inside length, 15 1/4 in outside length, 17 1/2 in inside width, 19 7/8 in outside width, 12 1/4 in inside height and a 12 7/16 in outside height. Products within this category come in a variety of colors; this part is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Stak-N-Store 75 lb Red Industrial Grade Polymer Stacking Storage Bin - 15 1/4 in Length - 19 7/8 in Width - 12 7/16 in Height - 1 Compartments - 13017 RED - 13017 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Stak-N-Store 75 lb Red Industrial Grade Polymer Stacking Storage Bin - 15 1/4 in Length - 19 7/8 in Width - 12 7/16 in Height - 1 Compartments - 13017 RED
13017 RED
Akro-Mils Stak-N-Store 75 lb Red Industrial Grade Polymer Stacking Storage Bin - 15 1/4 in Length - 19 7/8 in Width - 12 7/16 in Height - 1 Compartments - 13017 RED 13017 RED
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 13 5/8 in inside length, 15 1/4 in outside length, 17 1/2 in inside width, 19 7/8 in outside width, 12 1/4 in inside height and a 12 7/16 in outside height. SKUs within this category come in a variety of colors; this part is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 13 5/8 in inside length, 15 1/4 in outside length, 17 1/2 in inside width, 19 7/8 in outside width, 12 1/4 in inside height and a 12 7/16 in outside height. SKUs within this category come in a variety of colors; this part is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Stak-N-Store 75 lb Gray Industrial Grade Polymer Stacking Storage Bin - 15 1/4 in Length - 19 7/8 in Width - 12 7/16 in Height - 1 Compartments - 13017 GREY - 13017 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Stak-N-Store 75 lb Gray Industrial Grade Polymer Stacking Storage Bin - 15 1/4 in Length - 19 7/8 in Width - 12 7/16 in Height - 1 Compartments - 13017 GREY
13017 GREY
Akro-Mils Stak-N-Store 75 lb Gray Industrial Grade Polymer Stacking Storage Bin - 15 1/4 in Length - 19 7/8 in Width - 12 7/16 in Height - 1 Compartments - 13017 GREY 13017 GREY
R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 13 5/8 in inside length, 15 1/4 in outside length, 17 1/2 in inside width, 19 7/8 in outside width, 12 1/4 in inside height and a 12 7/16 in outside height. Items within this category come in a variety of colors; this item is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 13 5/8 in inside length, 15 1/4 in outside length, 17 1/2 in inside width, 19 7/8 in outside width, 12 1/4 in inside height and a 12 7/16 in outside height. Items within this category come in a variety of colors; this item is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 13017 WHITE
Product Name Akro-Mils Stak-N-Store 75 lb White Industrial Grade Polymer Stacking Storage Bin - 15 1/4 in Length - 19 7/8 in Width - 12 7/16 in Height - 1 Compartments - 13017 WHITE
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Compartment Boxes - 1246590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 1.18 inch (30 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details