Desco Industries, Inc. Anti-Static Control Products 13001830

Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote
Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
13001830
Anti-Static Control Products 13001830
STATIC SHIELD BAG, 1300 SERIES METAL-IN,

STATIC SHIELD BAG, 1300 SERIES METAL-IN,

Buy Now
SCS 1300 Series Translucent Metal-In Bag 13001830 - 18 in Length - 30 in Wide - 3.2 mil Thick - SCS 13001830 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1300 Series Translucent Metal-In Bag 13001830 - 18 in Length - 30 in Wide - 3.2 mil Thick
SCS 13001830
SCS 1300 Series Translucent Metal-In Bag 13001830 - 18 in Length - 30 in Wide - 3.2 mil Thick SCS 13001830
The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 18 in x 30 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 18 in x 30 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 13001830 SCS 13001830
Product Name Anti-Static Control Products SCS 1300 Series Translucent Metal-In Bag 13001830 - 18 in Length - 30 in Wide - 3.2 mil Thick
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details