Desco Industries, Inc. Anti-Static, ESD Bags, Materials 130068

Description
"Static Shielding Bag <20nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <20nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP593-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP593-ND
Anti-Static, ESD Bags, Materials SCP593-ND
"Static Shielding Bag <20nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"

"Static Shielding Bag <20nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
130068
Anti-Static Control Products 130068
STATIC SHIELD BAG, 1300 SERIES METAL-IN,

STATIC SHIELD BAG, 1300 SERIES METAL-IN,

Buy Now
Static Shielding Bag; Bag Type Scs - 84Y3393 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag; Bag Type Scs
84Y3393
Static Shielding Bag; Bag Type Scs 84Y3393
STATIC SHIELDING BAG; Bag Type:ESD Shielding; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:9"; Bag Thickness:3200µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:1300 Series; ESD Storage Type:Bag RoHS Compliant: Yes

STATIC SHIELDING BAG; Bag Type:ESD Shielding; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:9"; Bag Thickness:3200µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:1300 Series; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1300 Series Translucent Metal-In Bag 130068 - 6 in Length - 8 in Wide - 3.2 mil Thick - SCS 130068 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1300 Series Translucent Metal-In Bag 130068 - 6 in Length - 8 in Wide - 3.2 mil Thick
SCS 130068
SCS 1300 Series Translucent Metal-In Bag 130068 - 6 in Length - 8 in Wide - 3.2 mil Thick SCS 130068
The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 6 in x 8 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 6 in x 8 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP593-ND 130068 84Y3393 SCS 130068
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Static Shielding Bag; Bag Type Scs SCS 1300 Series Translucent Metal-In Bag 130068 - 6 in Length - 8 in Wide - 3.2 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details