Desco Industries, Inc. SCS 100912, 1000 Series Metal-In Static Shielding Bag 9 in x 12 in 100912

Description
SCS 100912, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 9 in x 12 in.
Request a Quote Datasheet
Description
SCS 100912, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 9 in x 12 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 100912, 1000 Series Metal-In Static Shielding Bag 9 in x 12 in - 100912 - Ellsworth Adhesives
Germantown, WI, USA
SCS 100912, 1000 Series Metal-In Static Shielding Bag 9 in x 12 in
100912
SCS 100912, 1000 Series Metal-In Static Shielding Bag 9 in x 12 in 100912
SCS 100912, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 9 in x 12 in.

SCS 100912, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 9 in x 12 in.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
100912
Anti-Static Control Products 100912
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP408-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP408-ND
Anti-Static, ESD Bags, Materials SCP408-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 9"" (228.6mm) X 12"" (304.8mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 9"" (228.6mm) X 12"" (304.8mm)"

Buy Now Datasheet
Esd Bag, Metal-In, Heat Seal, Pk100 Rohs Compliant Scs - 40AH5540 - Newark, An Avnet Company
Chicago, IL, United States
Esd Bag, Metal-In, Heat Seal, Pk100 Rohs Compliant Scs
40AH5540
Esd Bag, Metal-In, Heat Seal, Pk100 Rohs Compliant Scs 40AH5540
ESD BAG, METAL-IN, HEAT SEAL, PK100 ROHS COMPLIANT: YES

ESD BAG, METAL-IN, HEAT SEAL, PK100 ROHS COMPLIANT: YES

Supplier's Site
Scc1000 Static Shielding Bag, Open; Bag Type Scs - 34P6758 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Open; Bag Type Scs
34P6758
Scc1000 Static Shielding Bag, Open; Bag Type Scs 34P6758
SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:9"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:9"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 100912 - 12 in Length - 9 in Wide - 3 mil Thick - SCS 100912 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100912 - 12 in Length - 9 in Wide - 3 mil Thick
SCS 100912
SCS 1000 Series Translucent Metal-In Bag 100912 - 12 in Length - 9 in Wide - 3 mil Thick SCS 100912
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 9 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 9 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 100912 100912 SCP408-ND 40AH5540 34P6758 SCS 100912
Product Name SCS 100912, 1000 Series Metal-In Static Shielding Bag 9 in x 12 in Anti-Static Control Products Anti-Static, ESD Bags, Materials Esd Bag, Metal-In, Heat Seal, Pk100 Rohs Compliant Scs Scc1000 Static Shielding Bag, Open; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 100912 - 12 in Length - 9 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details