Desco Industries, Inc. Anti Static Packaging 100812

Description
SHIELD BAG,METAL-IN 200x305MM, 100EA
Request a Quote Datasheet
Description
SHIELD BAG,METAL-IN 200x305MM, 100EA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 1745083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745083
Anti Static Packaging 1745083
SHIELD BAG,METAL-IN 200x305MM, 100EA

SHIELD BAG,METAL-IN 200x305MM, 100EA

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
100812
Anti-Static Control Products 100812
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
SCS 100812, 1000 Series Metal-In Static Shielding Bag 8 in x 12 in - 100812 - Ellsworth Adhesives
Germantown, WI, USA
SCS 100812, 1000 Series Metal-In Static Shielding Bag 8 in x 12 in
100812
SCS 100812, 1000 Series Metal-In Static Shielding Bag 8 in x 12 in 100812
SCS 100812, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 12 in Bag.

SCS 100812, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 12 in Bag.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP307-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP307-ND
Anti-Static, ESD Bags, Materials SCP307-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 12"" (304.8mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 12"" (304.8mm)"

Buy Now Datasheet
SCS 1000 Series Translucent Metal-In Bag 100812 - 12 in Length - 8 in Wide - 3 mil Thick - SCS 100812 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100812 - 12 in Length - 8 in Wide - 3 mil Thick
SCS 100812
SCS 1000 Series Translucent Metal-In Bag 100812 - 12 in Length - 8 in Wide - 3 mil Thick SCS 100812
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Bag, Static Shielding, 375°F, 8 X 12; Bag Type Scs - 39M3799 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding, 375°F, 8 X 12; Bag Type Scs
39M3799
Bag, Static Shielding, 375°F, 8 X 12; Bag Type Scs 39M3799
BAG, STATIC SHIELDING, 375°F, 8" X 12"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELDING, 375°F, 8" X 12"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Ellsworth Adhesives DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1745083 100812 100812 SCP307-ND SCS 100812 39M3799
Product Name Anti Static Packaging Anti-Static Control Products SCS 100812, 1000 Series Metal-In Static Shielding Bag 8 in x 12 in Anti-Static, ESD Bags, Materials SCS 1000 Series Translucent Metal-In Bag 100812 - 12 in Length - 8 in Wide - 3 mil Thick Bag, Static Shielding, 375°F, 8 X 12; Bag Type Scs
Features Shielded; ESD ESD ESD; StaticShield StaticShield
Height 11.97 inch (304 mm)
Length 12.01 inch (305 mm) 12 inch (305 mm) 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details