Eagle Manufacturing Company Eagle Yellow Galvanized Steel 2 gal Safety Can - 35 in Height - 11 in Overall Diameter - 048441-22542 1202

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 35 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per case, comes in yellow and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 35 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per case, comes in yellow and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Eagle Yellow Galvanized Steel 2 gal Safety Can - 35 in Height - 11 in Overall Diameter - 048441-22542 - 048441-22542 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Yellow Galvanized Steel 2 gal Safety Can - 35 in Height - 11 in Overall Diameter - 048441-22542
048441-22542
Eagle Yellow Galvanized Steel 2 gal Safety Can - 35 in Height - 11 in Overall Diameter - 048441-22542 048441-22542
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 35 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per case, comes in yellow and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 35 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per case, comes in yellow and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22542
Product Name Eagle Yellow Galvanized Steel 2 gal Safety Can - 35 in Height - 11 in Overall Diameter - 048441-22542
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details