Desco Industries, Inc. Anti-Static, ESD Bags, Materials 10024

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 4"" (101.6mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 4"" (101.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP467-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP467-ND
Anti-Static, ESD Bags, Materials SCP467-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 4"" (101.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 4"" (101.6mm)"

Buy Now Datasheet
SCS 10024, 1000 Series Metal-In Static Shielding Bag 2 in x 4 in - 10024 - Ellsworth Adhesives
Germantown, WI, USA
SCS 10024, 1000 Series Metal-In Static Shielding Bag 2 in x 4 in
10024
SCS 10024, 1000 Series Metal-In Static Shielding Bag 2 in x 4 in 10024
SCS 10024 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 2 in x 4 in Bag.

SCS 10024 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 2 in x 4 in Bag.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
10024
Anti-Static Control Products 10024
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti Static Packaging - 1745110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745110
Anti Static Packaging 1745110
SHIELD BAG,METAL-IN 51x102MM, 100EA

SHIELD BAG,METAL-IN 51x102MM, 100EA

Supplier's Site
Shielding Metal-In Bag, 50.8Mm X 101.6Mm; Bag Type Scs - 64AH9388 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 50.8Mm X 101.6Mm; Bag Type Scs
64AH9388
Shielding Metal-In Bag, 50.8Mm X 101.6Mm; Bag Type Scs 64AH9388
SHIELDING METAL-IN BAG, 50.8MM X 101.6MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:2"; Length - Imperial:4"; Width - Metric:50.8mm; Length - Metric:101.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

SHIELDING METAL-IN BAG, 50.8MM X 101.6MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:2"; Length - Imperial:4"; Width - Metric:50.8mm; Length - Metric:101.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 10024 - 4 in Length - 2 in Wide - 3 mil Thick - SCS 10024 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 10024 - 4 in Length - 2 in Wide - 3 mil Thick
SCS 10024
SCS 1000 Series Translucent Metal-In Bag 10024 - 4 in Length - 2 in Wide - 3 mil Thick SCS 10024
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 4 in x 2 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 4 in x 2 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Ellsworth Adhesives Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP467-ND 10024 10024 1745110 64AH9388 SCS 10024
Product Name Anti-Static, ESD Bags, Materials SCS 10024, 1000 Series Metal-In Static Shielding Bag 2 in x 4 in Anti-Static Control Products Anti Static Packaging Shielding Metal-In Bag, 50.8Mm X 101.6Mm; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 10024 - 4 in Length - 2 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Features StaticShield ESD; StaticShield ESD Shielded; ESD
Height 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details