Eagle Manufacturing Company Eagle Red Galvanized Steel 5 gal Safety Can - 15 3/4 in Height - 12 1/2 in Overall Diameter - 048441-22203 1215

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 3/4 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, NFPA 30, OSHA 29 CFR 1910.106, UN/DOT-1A1/Y1.2/100/ 08/USA/M4990/0.6mm standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 12 1/2 in overall diameter. This product comes with the following: Flame Arrester, Hose.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 3/4 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, NFPA 30, OSHA 29 CFR 1910.106, UN/DOT-1A1/Y1.2/100/ 08/USA/M4990/0.6mm standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 12 1/2 in overall diameter. This product comes with the following: Flame Arrester, Hose.

Suppliers

Company
Product
Description
Supplier Links
Eagle Red Galvanized Steel 5 gal Safety Can - 15 3/4 in Height - 12 1/2 in Overall Diameter - 048441-22203 - 048441-22203 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Red Galvanized Steel 5 gal Safety Can - 15 3/4 in Height - 12 1/2 in Overall Diameter - 048441-22203
048441-22203
Eagle Red Galvanized Steel 5 gal Safety Can - 15 3/4 in Height - 12 1/2 in Overall Diameter - 048441-22203 048441-22203
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 3/4 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, NFPA 30, OSHA 29 CFR 1910.106, UN/DOT-1A1/Y1.2/100/ 08/USA/M4990/0.6mm standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 12 1/2 in overall diameter. This product comes with the following: Flame Arrester, Hose.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 3/4 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, NFPA 30, OSHA 29 CFR 1910.106, UN/DOT-1A1/Y1.2/100/08/USA/M4990/0.6mm standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 12 1/2 in overall diameter. This product comes with the following: Flame Arrester, Hose.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22203
Product Name Eagle Red Galvanized Steel 5 gal Safety Can - 15 3/4 in Height - 12 1/2 in Overall Diameter - 048441-22203
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details