Desco Manufacturing Co., Inc. Desco Statshield Translucent Metal-In Bag 13660 - 10 in Length - 8 in Wide - 0.003 in Thick 13660

Description
The Desco Statshield translucent metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 10 in x 8 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Desco Statshield translucent metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 10 in x 8 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statshield Translucent Metal-In Bag 13660 - 10 in Length - 8 in Wide - 0.003 in Thick - DESCO 13660 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statshield Translucent Metal-In Bag 13660 - 10 in Length - 8 in Wide - 0.003 in Thick
DESCO 13660
Desco Statshield Translucent Metal-In Bag 13660 - 10 in Length - 8 in Wide - 0.003 in Thick DESCO 13660
The Desco Statshield translucent metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 10 in x 8 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Desco Statshield translucent metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 10 in x 8 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13660
Product Name Desco Statshield Translucent Metal-In Bag 13660 - 10 in Length - 8 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908444 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details