Desco Industries, Inc. Anti Static Packaging 1001018

Description
SHIELD BAG,METAL-IN 255x455MM, 100EA
Request a Quote Datasheet
Description
SHIELD BAG,METAL-IN 255x455MM, 100EA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 1745090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745090
Anti Static Packaging 1745090
SHIELD BAG,METAL-IN 255x455MM, 100EA

SHIELD BAG,METAL-IN 255x455MM, 100EA

Supplier's Site
SCS 1001018, 1000 Series Metal-In Static Shielding Bag 10 in x 18 in - 1001018 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001018, 1000 Series Metal-In Static Shielding Bag 10 in x 18 in
1001018
SCS 1001018, 1000 Series Metal-In Static Shielding Bag 10 in x 18 in 1001018
SCS 1001018, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 10 in x 18 in Bag.

SCS 1001018, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 10 in x 18 in Bag.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
1001018
Anti-Static Control Products 1001018
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP361-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP361-ND
Anti-Static, ESD Bags, Materials SCP361-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 18"" (457.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 18"" (457.2mm)"

Buy Now Datasheet
SCS 1000 Series Translucent Metal-In Bag 1001018 - 18 in Length - 10 in Wide - 3 mil Thick - SCS 1001018 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001018 - 18 in Length - 10 in Wide - 3 mil Thick
SCS 1001018
SCS 1000 Series Translucent Metal-In Bag 1001018 - 18 in Length - 10 in Wide - 3 mil Thick SCS 1001018
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 18 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 18 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Shielding Metal-In Bag, 254Mm X 457.2Mm; Bag Type Scs - 85AC2338 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 254Mm X 457.2Mm; Bag Type Scs
85AC2338
Shielding Metal-In Bag, 254Mm X 457.2Mm; Bag Type Scs 85AC2338
SHIELDING METAL-IN BAG, 254MM X 457.2MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:10"; Length - Imperial:18"; Width - Metric:254mm; Length - Metric:457.2mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

SHIELDING METAL-IN BAG, 254MM X 457.2MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:10"; Length - Imperial:18"; Width - Metric:254mm; Length - Metric:457.2mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Ellsworth Adhesives Powell Electronics, Inc. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1745090 1001018 1001018 SCP361-ND SCS 1001018 85AC2338
Product Name Anti Static Packaging SCS 1001018, 1000 Series Metal-In Static Shielding Bag 10 in x 18 in Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS 1000 Series Translucent Metal-In Bag 1001018 - 18 in Length - 10 in Wide - 3 mil Thick Shielding Metal-In Bag, 254Mm X 457.2Mm; Bag Type Scs
Features Shielded; ESD ESD; StaticShield ESD StaticShield
Height 17.99 inch (457 mm)
Length 17.99 inch (457 mm) 18 inch (457 mm) 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details