Desco Industries, Inc. Anti-Static Control Products 150Z58

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
150Z58
Anti-Static Control Products 150Z58
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
SCS 1500 Series Translucent Metal-Out Bag 150Z58 - 8 in Length - 5 in Wide - 3 mil Thick - SCS 150Z58 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1500 Series Translucent Metal-Out Bag 150Z58 - 8 in Length - 5 in Wide - 3 mil Thick
SCS 150Z58
SCS 1500 Series Translucent Metal-Out Bag 150Z58 - 8 in Length - 5 in Wide - 3 mil Thick SCS 150Z58
The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Static Shielding Bag, Heat Seal, 5x8; Bag Type Scs - 34P6895 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 5x8; Bag Type Scs
34P6895
Static Shielding Bag, Heat Seal, 5x8; Bag Type Scs 34P6895
STATIC SHIELDING BAG, HEAT SEAL, 5"X8"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 5"X8"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 150Z58 SCS 150Z58 34P6895
Product Name Anti-Static Control Products SCS 1500 Series Translucent Metal-Out Bag 150Z58 - 8 in Length - 5 in Wide - 3 mil Thick Static Shielding Bag, Heat Seal, 5x8; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details