Desco Manufacturing Co., Inc. Desco Statshield Translucent Metal-In Bag 13700 - 16 in Length - 12 in Wide - 0.003 in Thick 13700

Description
The Desco Statshield translucent metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Desco Statshield translucent metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statshield Translucent Metal-In Bag 13700 - 16 in Length - 12 in Wide - 0.003 in Thick - DESCO 13700 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statshield Translucent Metal-In Bag 13700 - 16 in Length - 12 in Wide - 0.003 in Thick
DESCO 13700
Desco Statshield Translucent Metal-In Bag 13700 - 16 in Length - 12 in Wide - 0.003 in Thick DESCO 13700
The Desco Statshield translucent metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Desco Statshield translucent metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13700
Product Name Desco Statshield Translucent Metal-In Bag 13700 - 16 in Length - 12 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details