Desco Industries, Inc. Anti-Static Control Products 100510

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
100510
Anti-Static Control Products 100510
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP424-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP424-ND
Anti-Static, ESD Bags, Materials SCP424-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 10"" (254mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 10"" (254mm)"

Buy Now Datasheet
SCS 100510, 1000 Series Metal-In Static Shielding Bag 5 in x 10 in - 100510 - Ellsworth Adhesives
Germantown, WI, USA
SCS 100510, 1000 Series Metal-In Static Shielding Bag 5 in x 10 in
100510
SCS 100510, 1000 Series Metal-In Static Shielding Bag 5 in x 10 in 100510
SCS 100510, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 5 in x 10 in.

SCS 100510, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 5 in x 10 in.

Supplier's Site
Metal-In Static Shield Bag, 10X5/100Pc; Bag Type Scs - 41AH7538 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shield Bag, 10X5/100Pc; Bag Type Scs
41AH7538
Metal-In Static Shield Bag, 10X5/100Pc; Bag Type Scs 41AH7538
METAL-IN STATIC SHIELD BAG, 10X5"/100PC; Bag Type:Static Shielding (Metal-In); Width - Imperial:5"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal

METAL-IN STATIC SHIELD BAG, 10X5"/100PC; Bag Type:Static Shielding (Metal-In); Width - Imperial:5"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal

Supplier's Site
Shielding Metal-In Bag, 127Mm X 254Mm Rohs Compliant Scs - 39AH9462 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 127Mm X 254Mm Rohs Compliant Scs
39AH9462
Shielding Metal-In Bag, 127Mm X 254Mm Rohs Compliant Scs 39AH9462
SHIELDING METAL-IN BAG, 127MM X 254MM ROHS COMPLIANT: YES

SHIELDING METAL-IN BAG, 127MM X 254MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 100510 - 10 in Length - 5 in Wide - 3 mil Thick - SCS 100510 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100510 - 10 in Length - 5 in Wide - 3 mil Thick
SCS 100510
SCS 1000 Series Translucent Metal-In Bag 100510 - 10 in Length - 5 in Wide - 3 mil Thick SCS 100510
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 10 in x 5 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 10 in x 5 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Ellsworth Adhesives Newark, An Avnet Company Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 100510 SCP424-ND 100510 41AH7538 39AH9462 SCS 100510
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS 100510, 1000 Series Metal-In Static Shielding Bag 5 in x 10 in Metal-In Static Shield Bag, 10X5/100Pc; Bag Type Scs Shielding Metal-In Bag, 127Mm X 254Mm Rohs Compliant Scs SCS 1000 Series Translucent Metal-In Bag 100510 - 10 in Length - 5 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details