Desco Industries, Inc. SCS 1001115, 1000 Series Metal-In Static Shielding Bag 11 in x 15 in 1001115

Description
SCS 1001115, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 11 in x 15 in.
Request a Quote Datasheet
Description
SCS 1001115, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 11 in x 15 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 1001115, 1000 Series Metal-In Static Shielding Bag 11 in x 15 in - 1001115 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001115, 1000 Series Metal-In Static Shielding Bag 11 in x 15 in
1001115
SCS 1001115, 1000 Series Metal-In Static Shielding Bag 11 in x 15 in 1001115
SCS 1001115, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 11 in x 15 in.

SCS 1001115, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 11 in x 15 in.

Supplier's Site
Anti Static Packaging - 1745094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745094
Anti Static Packaging 1745094
SHIELD BAG,METAL-IN 280x380MM, 100EA

SHIELD BAG,METAL-IN 280x380MM, 100EA

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP375-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP375-ND
Anti-Static, ESD Bags, Materials SCP375-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 11"" (279.4mm) X 15"" (381mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 11"" (279.4mm) X 15"" (381mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
1001115
Anti-Static Control Products 1001115
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Scc1000 Static Shielding Bag, Open; Bag Type Scs - 88M0333 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Open; Bag Type Scs
88M0333
Scc1000 Static Shielding Bag, Open; Bag Type Scs 88M0333
SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:11"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:11"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site
Shielding Metal-In Bag, 279.4Mm X 381Mm; Bag Type Scs - 64AH9381 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 279.4Mm X 381Mm; Bag Type Scs
64AH9381
Shielding Metal-In Bag, 279.4Mm X 381Mm; Bag Type Scs 64AH9381
SHIELDING METAL-IN BAG, 279.4MM X 381MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:11"; Length - Imperial:15"; Width - Metric:279.4mm; Length - Metric:381mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

SHIELDING METAL-IN BAG, 279.4MM X 381MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:11"; Length - Imperial:15"; Width - Metric:279.4mm; Length - Metric:381mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 1001115 - 15 in Length - 11 in Wide - 3 mil Thick - SCS 1001115 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001115 - 15 in Length - 11 in Wide - 3 mil Thick
SCS 1001115
SCS 1000 Series Translucent Metal-In Bag 1001115 - 15 in Length - 11 in Wide - 3 mil Thick SCS 1001115
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 15 in x 11 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 15 in x 11 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1001115 1745094 SCP375-ND 1001115 88M0333 SCS 1001115
Product Name SCS 1001115, 1000 Series Metal-In Static Shielding Bag 11 in x 15 in Anti Static Packaging Anti-Static, ESD Bags, Materials Anti-Static Control Products Scc1000 Static Shielding Bag, Open; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 1001115 - 15 in Length - 11 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Features ESD; StaticShield Shielded; ESD StaticShield ESD
Height 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details