Desco Manufacturing Co., Inc. Desco Statshield Silver Metal-In Bag 13350 - 7 in Length - 5 in Wide - 0.003 in Thick 13350

Description
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 7 in x 5 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes
Description
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 7 in x 5 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes

Suppliers

Company
Product
Description
Supplier Links
Desco Statshield Silver Metal-In Bag 13350 - 7 in Length - 5 in Wide - 0.003 in Thick - DESCO 13350 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statshield Silver Metal-In Bag 13350 - 7 in Length - 5 in Wide - 0.003 in Thick
DESCO 13350
Desco Statshield Silver Metal-In Bag 13350 - 7 in Length - 5 in Wide - 0.003 in Thick DESCO 13350
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 7 in x 5 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes

The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 7 in x 5 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13350
Product Name Desco Statshield Silver Metal-In Bag 13350 - 7 in Length - 5 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details