Desco Industries, Inc. Anti-Static Control Products 150Z46

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
150Z46
Anti-Static Control Products 150Z46
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Anti-Static, ESD Bags, Materials - 150Z46-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
150Z46-ND
Anti-Static, ESD Bags, Materials 150Z46-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

Buy Now Datasheet
SCS 1500 Series Translucent Metal-Out Bag 150Z46 - 6 in Length - 4 in Wide - 3 mil Thick - SCS 150Z46 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1500 Series Translucent Metal-Out Bag 150Z46 - 6 in Length - 4 in Wide - 3 mil Thick
SCS 150Z46
SCS 1500 Series Translucent Metal-Out Bag 150Z46 - 6 in Length - 4 in Wide - 3 mil Thick SCS 150Z46
The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Static Shielding Bag, Heat Seal, 4x6; Bag Type Scs - 34P6894 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 4x6; Bag Type Scs
34P6894
Static Shielding Bag, Heat Seal, 4x6; Bag Type Scs 34P6894
STATIC SHIELDING BAG, HEAT SEAL, 4"X6"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 4"X6"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 150Z46 150Z46-ND SCS 150Z46 34P6894
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS 1500 Series Translucent Metal-Out Bag 150Z46 - 6 in Length - 4 in Wide - 3 mil Thick Static Shielding Bag, Heat Seal, 4x6; Bag Type Scs
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details