Justrite Mfg. Co., LLC Justrite Yellow Steel 1 pt Safety Can - 6 3/4 in Height - 4 3/8 in Overall Diameter - 697841-00263 10011

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 3/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 4 3/8 in overall diameter. This SKU comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 3/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 4 3/8 in overall diameter. This SKU comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Yellow Steel 1 pt Safety Can - 6 3/4 in Height - 4 3/8 in Overall Diameter - 697841-00263 - 697841-00263 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Yellow Steel 1 pt Safety Can - 6 3/4 in Height - 4 3/8 in Overall Diameter - 697841-00263
697841-00263
Justrite Yellow Steel 1 pt Safety Can - 6 3/4 in Height - 4 3/8 in Overall Diameter - 697841-00263 697841-00263
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 3/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 4 3/8 in overall diameter. This SKU comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 3/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 4 3/8 in overall diameter. This SKU comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-00263
Product Name Justrite Yellow Steel 1 pt Safety Can - 6 3/4 in Height - 4 3/8 in Overall Diameter - 697841-00263
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details