Eagle Manufacturing Company Eagle Red Coated Metal 1 gal Safety Can - 13 in Height - 6 in Overall Diameter - 048441-22634 1401

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 in height. The Eagle safety can is made of coated metal, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 6 in overall diameter. This product comes with the following: Pouring Lip.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 in height. The Eagle safety can is made of coated metal, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 6 in overall diameter. This product comes with the following: Pouring Lip.

Suppliers

Company
Product
Description
Supplier Links
Eagle Red Coated Metal 1 gal Safety Can - 13 in Height - 6 in Overall Diameter - 048441-22634 - 048441-22634 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Red Coated Metal 1 gal Safety Can - 13 in Height - 6 in Overall Diameter - 048441-22634
048441-22634
Eagle Red Coated Metal 1 gal Safety Can - 13 in Height - 6 in Overall Diameter - 048441-22634 048441-22634
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 in height. The Eagle safety can is made of coated metal, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 6 in overall diameter. This product comes with the following: Pouring Lip.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 in height. The Eagle safety can is made of coated metal, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 6 in overall diameter. This product comes with the following: Pouring Lip.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22634
Product Name Eagle Red Coated Metal 1 gal Safety Can - 13 in Height - 6 in Overall Diameter - 048441-22634
Material Coated Metal
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details