Desco Manufacturing Co., Inc. Desco Statshield Silver Moisture Barrier Bag 13766 - 30 in Length - 10 in Wide - 0.0065 in Thick 13766

Description
The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, static dissipative, static shielding. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 0.0065 in.
Description
The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, static dissipative, static shielding. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 0.0065 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statshield Silver Moisture Barrier Bag 13766 - 30 in Length - 10 in Wide - 0.0065 in Thick - DESCO 13766 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statshield Silver Moisture Barrier Bag 13766 - 30 in Length - 10 in Wide - 0.0065 in Thick
DESCO 13766
Desco Statshield Silver Moisture Barrier Bag 13766 - 30 in Length - 10 in Wide - 0.0065 in Thick DESCO 13766
The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, static dissipative, static shielding. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 0.0065 in.

The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, static dissipative, static shielding. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 0.0065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13766
Product Name Desco Statshield Silver Moisture Barrier Bag 13766 - 30 in Length - 10 in Wide - 0.0065 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Anti Static Packaging - 1252358 - RS Components, Ltd.
Specs
Features ESD
Length 5984 inch (152000 mm)
Width 2.99 inch (76 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details