Desco Industries, Inc. Anti-Static, ESD Bags, Materials 150610

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP476-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP476-ND
Anti-Static, ESD Bags, Materials SCP476-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
150610
Anti-Static Control Products 150610
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
SCS 150610, 1500 Series Metal-Out Static Shielding Bag 6 in x 10 in - 150610 - Ellsworth Adhesives
Germantown, WI, USA
SCS 150610, 1500 Series Metal-Out Static Shielding Bag 6 in x 10 in
150610
SCS 150610, 1500 Series Metal-Out Static Shielding Bag 6 in x 10 in 150610
SCS 150610, Metal-Out Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1500 series, 6 in x 10 in Bag.

SCS 150610, Metal-Out Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1500 series, 6 in x 10 in Bag.

Supplier's Site
Static Shielding Bag, Heat Seal, 6x10; Bag Type Scs - 34P6999 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 6x10; Bag Type Scs
34P6999
Static Shielding Bag, Heat Seal, 6x10; Bag Type Scs 34P6999
STATIC SHIELDING BAG, HEAT SEAL, 6"X10"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 6"X10"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site
Shielding Metal-Out Bag, 152.4Mm X 254Mm; Bag Type Scs - 64AH9467 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-Out Bag, 152.4Mm X 254Mm; Bag Type Scs
64AH9467
Shielding Metal-Out Bag, 152.4Mm X 254Mm; Bag Type Scs 64AH9467
SHIELDING METAL-OUT BAG, 152.4MM X 254MM; Bag Type:Static Shielding (Metal-Out); Width - Imperial:6"; Length - Imperial:10"; Width - Metric:152.4mm; Length - Metric:254mm; Film Thickness:76.2µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

SHIELDING METAL-OUT BAG, 152.4MM X 254MM; Bag Type:Static Shielding (Metal-Out); Width - Imperial:6"; Length - Imperial:10"; Width - Metric:152.4mm; Length - Metric:254mm; Film Thickness:76.2µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1500 Series Translucent Metal-Out Bag 150610 - 10 in Length - 6 in Wide - 3 mil Thick - SCS 150610 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1500 Series Translucent Metal-Out Bag 150610 - 10 in Length - 6 in Wide - 3 mil Thick
SCS 150610
SCS 1500 Series Translucent Metal-Out Bag 150610 - 10 in Length - 6 in Wide - 3 mil Thick SCS 150610
The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 10 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 10 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP476-ND 150610 150610 34P6999 SCS 150610
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products SCS 150610, 1500 Series Metal-Out Static Shielding Bag 6 in x 10 in Static Shielding Bag, Heat Seal, 6x10; Bag Type Scs SCS 1500 Series Translucent Metal-Out Bag 150610 - 10 in Length - 6 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details