Eagle Manufacturing Company Eagle White HDPE 3 gal Safety Can - 14 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22637 1517

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 14 1/2 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in white and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter. This part comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 14 1/2 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in white and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter. This part comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Eagle White HDPE 3 gal Safety Can - 14 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22637 - 048441-22637 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle White HDPE 3 gal Safety Can - 14 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22637
048441-22637
Eagle White HDPE 3 gal Safety Can - 14 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22637 048441-22637
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 14 1/2 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in white and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter. This part comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 14 1/2 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in white and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter. This part comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22637
Product Name Eagle White HDPE 3 gal Safety Can - 14 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22637
Material HDPE
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 3.15 inch (80 mm)
Width 0.6299 inch (16 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details