Eagle Manufacturing Company Eagle Red Galvanized Steel 2 1/2 gal Safety Can - 12 in Height - 11 1/4 in Overall Diameter - 048441-22712 1423

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 1/4 in overall diameter. This item comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 1/4 in overall diameter. This item comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Eagle Red Galvanized Steel 2 1/2 gal Safety Can - 12 in Height - 11 1/4 in Overall Diameter - 048441-22712 - 048441-22712 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Red Galvanized Steel 2 1/2 gal Safety Can - 12 in Height - 11 1/4 in Overall Diameter - 048441-22712
048441-22712
Eagle Red Galvanized Steel 2 1/2 gal Safety Can - 12 in Height - 11 1/4 in Overall Diameter - 048441-22712 048441-22712
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 1/4 in overall diameter. This item comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 1/4 in overall diameter. This item comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22712
Product Name Eagle Red Galvanized Steel 2 1/2 gal Safety Can - 12 in Height - 11 1/4 in Overall Diameter - 048441-22712
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1246583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 2.56 inch (65 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details