R. S. Hughes Company, Inc. Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| Attractive White Bags make a quality impression. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. | |
| Bags are sealed with an easy-to-close double track zipper. Meet FDA requirements for food applications. Sizes listed are the inside dimensions of the bag. | |
| Bags have serrated ends making them easy to open. Constructed from 30# basis weight recycled paper. Available in case quantities. | |
| Bags stand upright on square bottoms to make loading fast and easy. Sturdy handles make bags comfortable to carry. Feature white interior and citrus green tinted exterior. 250 per case. | |
| Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature a special seal that once broken, the word ""OPENED"" appears in red on the flap. 100 per case. | |
| Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case. | |
| Constructed from 18 lb. olefin. Ten times stronger than paper envelopes. Envelopes expand to hold bulky items. Feature self-seal closure. 100 per case. | |
| Constructed from 18 lb. olefin. Ten times stronger than paper envelopes. Envelopes expand to hold bulky items. Feature self-seal closure. 50 per case. | |
| Do not need moisture to close - just fold and press! Sturdy 24 lb. woven paper with super white 84 brightness. #10 envelope is the most popular for mailing letters... | |
| Do not need moisture to close - just fold and press! Sturdy 24 lb. woven paper with super white 84 brightness. Clear poly window saves time addressing envelopes. 2,500 per... | |
| Do not need moisture to close - just fold and press! Tinted lining ensures privacy of contents. Sturdy 24 lb. woven paper with super white 84 brightness. 2,500 per case. | |
| Do not need moisture to close - just fold and press! Tinted lining ensures privacy of contents. Sturdy 24 lb. woven paper with super white 84 brightness. Clear poly window... | |
| Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities. | |
| Envelopes are made from strong 28 lb. paper stock. Paper is opaque to prevent contents from being viewed. Sold in case quantities. | |
| Envelopes feature string and button closure for repeated use. Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department. Printed one side with space for 31 entries. | |
| Envelopes feature string and button closure for repeated use. Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department. Printed two sides with space for 52 entries. | |
| Feature fully gummed flaps. Sturdy 24 lb. woven paper with super white 84 brightness. 2,500 per case. | |
| Feature peel-and-seal strip for instant adhesion. Tinted lining ensures privacy of contents. Sturdy 24 lb. woven paper with super white 84 brightness. #10 envelope is the most popular for mailing... | |
| Feature peel-and-seal strip for instant adhesion. Tinted lining ensures privacy of contents. Sturdy 24 lb. woven paper with super white 84 brightness. Clear poly window saves time addressing envelopes. #10... | |
| For a secure, permanent seal, moisten gummed flap and press closed. Strong 28 lb. woven envelopes. Sold in case quantities. | |
| Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are folded down. 300 per case. | |
| Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are pressed up. 300 per case. | |
| Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are pressed up. Features ""thank you"" pre-printed on one side of bag. 300 per case. | |
| Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case quantities. | |
| Heavy-duty bags are puncture resistant. Zipper bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. | |
| Large white block area allows part numbers or other information to be written with pen directly on the bag. No labels needed! Reclosable bags can be reused. Bags meet FDA... | |
| Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper. | |
| Made from white paper reinforced with mesh screen poly fibers. Envelopes are moisture resistant. Expandable envelopes are great for shipping books and other bulky items. Feature self-seal closure. Available in... | |
| Made from white paper reinforced with mesh screen poly fibers. Envelopes are moisture resistant. Feature self-seal closure. Available in case quantities of 100. | |
| No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Feature ""First Class"" printed borders. Sold... | |
| No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Sold in case quantities. | |
| No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Constructed from durable 28 lb. | |
| No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Sides expand to hold bulky... | |
| Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. | |
| Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch to make them easy to open. Sturdy paper bags are reusable... | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and black tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and brown tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and green tea tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and kelly green tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and parade blue tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and scarlet tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features white interior and buttercup tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features white interior and cerise tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features white interior and French vanilla tinted exterior. 250 per case. | |
| Super heavyweight bags feature a track zipper extending the entire width of the bag. Meet FDA & USDA requirements for food applications. Sizes listed are the inside dimensions of the... | |
| These envelopes are made from sturdy 24 lb. white woven paper. Attractive super white 84 brightness. 2,500 per case. | |
| These envelopes are made from sturdy 24 lb. white woven paper. Attractive super white 84 brightness. Clear poly window saves time addressing envelopes. 2,500 per case. | |
| This kraft gummed envelope is an excellent product for shipping & packaging applications. The gummed envelope ensures mailed material is transported safely. This item is packaged 250 per case. Dimensions... | |
| Tinted lining ensures privacy of contents. These envelopes are made from sturdy 24 lb. white woven paper. Attractive super white 84 brightness. Clear poly window saves time addressing envelopes. 2,500... | |
| Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities. | |
| Use colored envelopes to code mail for quick special handling identification. Envelopes feature string and button closure for repeated use. Printed envelopes display 5 columns: Date, Deliver To, Department, Sent... |
| << Prev | Next >> |