Radwell International Datasheets for Valve Actuators
Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| 0/2-10VDC, ACTUATOR, FOR V58XX 1-1.5". FREE 2 YEAR RADWELL WARRANTY | |
| 11 SQ. IN DUAL RANGE DAMPER ACTUATOR (3-6 AND 9-12 PSIG). FREE 2 YEAR RADWELL WARRANTY | |
| 2-JAW ANGULAR GRIPPER, PNEUMATIC, STROKE PER, JAW 90 DEGREE, OPERATING PRESSURE MINIMUM 3 BAR, OPERATING PRESSURE MAXIMUM 8 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| 24V 140#IN ON/OFFORFLT 1000FDB. FREE 2 YEAR RADWELL WARRANTY | |
| 24V SR 0-10VDC , INPUT ELECTRACT. FREE 2 YEAR RADWELL WARRANTY | |
| 24V,50LBS, 3WIRE 90DEG/90SEC. FREE 2 YEAR RADWELL WARRANTY | |
| 24V,FLOATING,150 IN LB,SR,DIRMT. FREE 2 YEAR RADWELL WARRANTY | |
| 24VFLTGACT FORV58XX 1TO1 1/2". FREE 2 YEAR RADWELL WARRANTY | |
| 5-10# SPRING,REPL ACT.H/W-R/S. FREE 2 YEAR RADWELL WARRANTY | |
| 53LB NSR 0-10VDC/0-20MA W/FDBK. FREE 2 YEAR RADWELL WARRANTY | |
| ACCESSORIES | S AND BOLTS | S | S FOR ELECTRO-MECHANICAL ES. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR / ELECTRIC, SIZE 16, 75 MM STROKE, 8 MM SPINDLE PITCH, WITHOUT MEASURING UNIT, FOR PROXIMITY SENSOR, 1476585. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR / GUIDED, 50 MM PISTON DIAMETER, 60 MM STROKE, 534769. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR 0-10VDC 24V 50/60HZ NSR 0-10VDC W/ SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR 24V 150S ON/OFF FLT SPRING RETURN W/2AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR 4AMP 25W 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR CYLINDER 100PSI 0.70MPA. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR ELECTRIC, M91XX SERIES, PROPORTIONAL CONTROL, NON-SPRING RETURN, 0-10 VDC CONTROL, 0-20 MA, WITH ZERO-SPAN, 210 LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR GRIPPER. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR ROTARY 40MM BORE 270DEG. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR SPRING RETURN 24V 62LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR SPRING RETURN, 3POS 24V 160LB-INCH TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 0-10V, PROPORTIONAL, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 0.5 A, 120 V AC, 60 HZ, 28 W. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 2 POSITION, 120 VAC, 50/60 HZ, 35 IN-LB (4 NM), SPRING RETURN, NEMA 2. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 24 V, S/R 0-10 VDC, W/ 48 INCH WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 24 VAC, 50/60 HZ, 24 VDC, 11 W POWER CONSUMPTION IN OPERATION, ELECT S/R, 360# TRQ, 2-10 V OPERATING RANGE, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 24 VAC/VDC INPUT VOLTAGE, 4-20MA (DC) PROPORTIONAL CONTROL SIGNAL, SPRING RETURN, 3 FOOT PLENUM. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 24 VAC/VDC, 50/60 HZ, 7 VA, 2 POSTITION, SINGLE POLE SINGE THROW SWITCH TYPE, 44 LB-INCH/5 NM TORQUE, NEMA 2. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 24VAC, 50/60HZ, CLASS2, OPEN AIR,ACT NSR PLENUM 24/150L 10NM. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 3-WIRE, FLOATING, W/CTRLSIGTIMEOUT. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 30 SECOND, 90 DEG STROKE, 27 IN-LB TORQUE, 120 VAC (+10%/-15%) , 50-60 HZ, 20 VA, NEMA TYPE 1 (FORMERLY 46050-3), MTR DMA 30C120. FREE 2 YEAR RADWELL WARRANTY... | |
| ACTUATOR, 4+4 SPRING, 90 DEGREE STANDARD ROTATION, 17 MM DSQ FEMALE DRIVE, STANDARD BUNA SEALS, 10 DEGREE OPEN / CLOSED POSITION ADJUSTMENT, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 75 S, ON/OFF, 24 V. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 95-DEGREE SPRING RETURN, 24VAC/DC, 2-10VDC, 35IN-LB. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, AUTO-SWITCH, NCDRB1BW 20/30, AUTO-SWITCH ACCESSORY, INLINE SOLID NPN DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, BALL VALVE, 1", TEFLON LINED. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, BALL VALVE, FLOATING, NO, 24 V, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, DAMPER OPEN AIR, 3POSITION, 44LB/INCH TORQUE, 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, DFM SERIES, DOUBLE ACTING, 16 MM BORE, 25 MM STROKE, 10 BAR MAX OPERATING PRESSURE, M5 PORT SIZE, GUIDED TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, DFPD SERIES, QUARTER TURN, SIZE 40, F04 FLANGE HOLE PATTERN, 90 DEG SWIVEL ANGLE, SINGLE-ACTING, CLOCKWISE CLOSING, 2-8 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTION, (8047636). FREE 2 YEAR RADWELL... | |
| ACTUATOR, ELECTRIC LOW-PROFILE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, FAIL SAFE, 270IN LB, 24V SR, 2-10VDC AUX. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, FAST ACTING, TWO POSITION, 120V, 60HZ, 0.18AMP, 18WATT, 4.5NM. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, FAST ACTING, TWO-POSITION SPRING RETURN (CW & CCW, 120 V, 30 LB-IN), .18 AMP, 18W, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, LINEAR DRIVE, 25 MM PISTON DIAMETER, 260 MM STROKE, 8 BAR, 116 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, M9300 SERIES, NON-SPRING RETURN, 8-35NM, 88#IN NSR, 90SECOND, 24V, FOR DAMPER CONTROL IN HVAC SYSTEMS, REPLACES PN: M9106-IGA-2. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, NON SPRING RETURN ACTUATOR, 140 IN-LB, (16 NM), 70-115 S, 24VAC/VDC, 50/60HZ, PROP. FIXED, 0-10 VDC FEEDBACK , 7.5 VA, CLASS 2, OPER. TEMP -4/122F (-20/50C). FREE 2 YEAR... | |
| ACTUATOR, NON-SPRING RETURN, 24V, 310LB-INCH TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, NON-SPRING RETURN, FLOATING ACTUATOR TYPE, 53 IN-LB, 24 VAC, 2.5 VA, 50/60 HZ, 200 OHMS, NEMA 1, 1 MINUTE ROTATION TIME. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, PNEUMATIC, DOUBLE ACTING, 120 PSIG, 02700205. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, PROPORTIONAL, 24V, 2-10 VDC, NEMA 2/IP54, MODULATING,SHAFT DIAMETER:1/4/5/8 INCH ROUND, CENTERS ON 5/8 INCH, 3/4 INCH CLAMP AVAILABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, PROPORTIONAL, 60 IN-LB, SPRING RETURN, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, PROPORTIONAL, ELECTRIC, 24 VAC/DC, -4 TO 122F, 140 IN-LB., 70 TO 115 SECOND. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ROTARY, SIZE 50, SINGLE VANE, 180 DEGREE ROTATION ANGLE, DOUBLE ENDED. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ROUND FLAT- II INON-ROTATING, BORE:1-1/16 INCH, STROKE:0.75 INCH, MOUNT TYPE: STANDARD, FRONT PORT: STANDARD, TEMPERATURE OPTION: HIGH TEMPERATURE (0°F TO 400°F), MAGNETIC PISTON: NONE. FREE 2 YEAR RADWELL WARRANTY... | |
| ACTUATOR, SEMI-ROTARY, WITH SPIGOT SHAFT, FIXED STOP, POSITION SENSING SIZE = 12, CUSHIONING ANGLE = 1.8 DEG, ROTATION ANGLE ADJUSTMENT RANGE = 0 - 270DEG, SWIVEL ANGLE = 0 -... | |
| ACTUATOR, SIDE-PORTED, 2 PORTING VARIATIONS (TOP AND SIDE), BALL BEARING SUPPORTED SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SLIDER, ELECTRIC ACTUATOR, ROD TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SPRING RETURN, 2 POSITION, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SPRING RETURN, 24 VAC/DC, 50/60 HZ, 7 VA, 2 POSITION, 160 LB-INCH TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SPRING RETURN, 24VAC/DC, 2.5W. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SPRING RETURN, 24VDC, ON/OFF, 177LB-IN. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SPRING RETURN, NEMA 2.45 VA, 3/27 NM, 24 VAC / DC, 50/60 HZ, IP 54, -40-65C. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SR, 2-10V,62 LB-IN. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, TOOTHED BELT AXES, LINEAR AXIS, SIZE 45, 75 MM STROKE, 25 MM STROKE RESERVE PER SLIDE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, TWO POSTION, DOUBLE COUPLED, 120V/60HZ, -18 TO 55C, UNIVERSAL FIRE AND SMOKE DAMPER ACTUATOR (30 LB-IN). FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ZONE, 24VAC, 24VDC, WHITE, N/O, FOR VEP VALVES, TWO POSITION, PROPORTIONAL, 22.5IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR,DIRECT COUPLED,27LB-IN,3NM SPRING RETURN,2 POSITION,24VAC/DC,NE MA 2 RATING. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR,PNEUMATIC, 2IN STROKE, DAMPER ACTUATOR, 5-10PSI, W/LINK. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATORS & DAMPER, 24 VAC/DC, 44 INCH-LB, NON-SPRING RETURN, 2-POSITION/FLOAT W/INTERNAL AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATORS AND IMPRESSORS, ACTUATOR & VALVES, PROP. SR. 120 VAC. 50 IN-LB SCREW TERM, 28 W. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATORS-INTERNATIO NAL,32MM PREC D/A PARALLEL GRIPPER. FREE 2 YEAR RADWELL WARRANTY | |
| AIR ACTUATOR, 3/4NPT, IMPERIAL, C SERIES, 120 PSI MAX., 3.9" STROKE MAX., FS 330-11 CI3/4NPT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CYLINDER, SINGLE ROD, BUILT-IN MAGNET AUTO SWITCH, 63 MM BORE, 50 MM STROKE, LOCKING POSITION AT HEAD END, 1.0MPA, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| AIR GRIPPER, MHY2 SERIES, 180 DEGREE ANGULAR STYLE, 2 FINGERS, 10 MM BORE, DOUBLE ACTING, W/O AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PILOT ACTUATOR, 3/8” BORE, 1/8” NPT INLET. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PILOT VALVE ACTUATOR, 1/8 INCH NPT THREADED PORT INLET, 7/8 INCH BORE, 250 MAX PSIG, BRASS DELRIN PISTON, NITRILE SEAL, STAINLESS STEEL SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SLIDE TABLE, DOUBLE ACTING, 12MM BORE DIAMETER, 20MM STROKE LENGTH, 0.15-0.7 MPA OPERATING PRESSURE, ADJUSTER ON EXTENSION END, SHOCK ABSORBER. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH W/LIGHT 3WIRE PNP 1M NO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| BALL CAM ACTUATOR, BRASS, AIR FLOW CAPACITY: 100 CUBIC FEET/ MINUTE. FREE 2 YEAR RADWELL WARRANTY | |
| BARBER COLMAN Pneumatics M313A01 | |
| BARBER COLMAN Pneumatics MK-3121-0-2 | |
| BELIMO Pneumatics GMB24-SR | |
| BELIMO Pneumatics LF24-SR | |
| BELIMO Pneumatics LHB24-SR-100 | |
| BELIMO Pneumatics LRX24-MFT | |
| BELIMO Pneumatics LRX24-SR | |
| BELIMO Pneumatics NFB24-SR | |
| BELIMO, NF24-S-US, NF24SUS, SERVO MOTOR 24V. FREE 2 YEAR RADWELL WARRANTY | |
| BELT DRIVEN LINEAR ACTUATOR, 700 MM STROKE, SIZE 40. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE GLOBE VALVE ACTUATOR, 0/2-10VDC, 40.5 LBF STEM FORCE, 24VAC, 100K OHM INPUT IMPEDANCE, 1/4" STROKE, FAILS IN PLACE, DIRECT OR REVERSE ACTING SWITCH, FOR USE WITH 1/2" AND 3/4"... | |
| CLIPPARD Pneumatics FV-5P | |
| CLIPPARD Pneumatics MPA-7 | |
| COMPACT CYLINDER, AUTO SWITCH, 32 MM BORE, 35 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT CYLINDER, DOUBLE ACTING, SINGLE ROD. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT PNEUMATIC ACTUATOR, FT-04 SERIES, ROUND FLAT II, 3/4" BORE, 5/8" STROKE, NON-ROTATING TWIN PISTON ROD, SCREW CLEARANCE HOLES, 200 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT SLIDE 16MM BORE 20MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| CONFIGURABLEDAMPER ACTUATOR, 270IN-LB [30NM], SPRING RETURN, 24VAC/DC, 2-10V, 2 X SPDT, NEMA4, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL, PROPORTIONAL, NON-SPRING RETURN, DIRECT COUPLED, 24V, AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL, SPRING RETURN, LINEAR MOVEMENT, NEMA 1 ENCLOSURE, 3-8 PSI, 1/8 INCH NPT, AIR CONNECTION, 1 INCH NOMINAL STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER/ACTUATOR, VARIABLE AIR VOLUME, CLASS 2, 2.5 AMP, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLS ACTUATOR, 85-264V ONOFF SR ACT AUXSWITCH, 75S ON/OFF 85264 VAC; 27LB-IN (3NM) SR ACTUATOR ON/OFF 85264 V 50/60HZ 75S TIMING. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLED ACTUATOR, 120VAC, TWO POSITION, 70 LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLED ACUTATOR, 120VAC, 2POSITION, 177 LB-IN TORQUE, 24-57 POWER ON RUN TIME, 48" CABLE, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| CYL, COMPACT, (ITALY). FREE 2 YEAR RADWELL WARRANTY | |
| CYL, DBL ACT, AUTO-SW. FREE 2 YEAR RADWELL WARRANTY | |
| CYL, DBL ACTING, CUSH *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| CYL, GUIDE, BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| CYL, ROTARY, CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER GUIDE SLIDE BEARING NPT 145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER ROTARY CLAMP, 32MM MKA/MKB CLAMP, DOUBLE ACTING AUTO SWITCH, 145 PSI, 1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, COMPACT, NON ROT, AUTO-SW. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, COMPACT, PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, DOUBLE DETACHABLE REAR CLEVIS, 4INCH BORE, 4.65INCH STROKE, OVERSIZED ROD. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, GUIDED DRIVE, (170851),ACTUATOR AND GUIDE UNIT IN A SINGLE HOUSING,HIGH RESISTANCE TO TORQUES AND LATERAL FORCES. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, SPLINE, 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 24 VAC/DC, 45IN-LB / 5NM, 2 VA, 1.5 WATT, NSR ON/OFF/FLOAT, IP54, NEMA2. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 24 VAC/DC, 50/60 HZ, 1.5 WATT, 27 IN-LB TORQUE, MODULATING INPUT CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 24 VAC/DC, 90LB/IN TORQUE, REVERSIBLE WITH CW/CCW MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 24V S/R, 177 INLB, 90 DEG STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 24VAC/DC, SPRING RETURN, 270IN/LB, 30NM, 2-10VDC INPUT, W/ END SWITCH, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 270 IN-LB [30 NM], SPRING RETURN, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 270 IN-LB [30 NM], SPRING RETURN, AC/DC 24 V, ON/OFF, 2 X SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 270 IN-LB, SPRING RETURN, 24 V, MFT/PROGRAMMABLE, 95 DEGREE ANGLE OF ROTATION, NEMA 2, IP54 PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 3 TO 8 PSI SPRING RANGE, 1/2 INCH DIAMETER SHAFT, 1/4 INCH OD, BARBED AIR CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 35 IN-LB [4 NM], NON FAIL-SAFE, AC/DC 24 V, ON/OFF. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 35 LBF [150 N], NON FAIL-SAFE, AC/DC 24 V, 2...10 V, CABLE, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 35IN-LB [4NM], SPRING RETURN, AC/DC24V, 2...10V, 1 X SPDT, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 360 IN-LB [40 NM], NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 360 IN-LB, 24 VAC/DC, IP54, ON/OFF, FLOATING POINT, NON FAIL-SAFE, 2/4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 45 IN-LB [5 NM], NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 45 IN-LB [5 NM], NON FAIL-SAFE, AC/DC 24 V, ON/OFF. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 45 IN-LB/5 NM, NON-FAIL SAFE, ON/OFF, 24 VAC/DC, MODULATING CONTROL, NEMA 2, EXTERNAL PUSH BUTTON, 95 ANGLE OF ROTATION, IP20 PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 90 IN-LB [10 NM], SPRING RETURN, AC/DC 24 V, ON/OFF, 2 X SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 90 IN-LB, 10 NM, SPRING RETURN, AC/DC 24 V, 2/10 V, 2 X SPDT, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, FLOATING SIGNAL, NON-SPRING RETURN, 45IN-LB TORQUE, 0-95 DEGREE ROTATION, DIRECT MOUNT, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, IP54, NEMA 2, CLASS 2, 45 DB, 40 NM, 2-4 W, 24 VAC/DC, 50/60 HZ, 1 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, M9208 SERIES, 70LB-IN (8NM), SPRING RETURN, NOMINAL TIMING: 150 SECONDS, 24 VAC, 24 VDC, NEMA 2, IP54 DIRECT COUPLED MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, NEMA 4, ON/OFF, SPRING RETURN 24VAC 50/60HZ, 270IN-LB/30NM. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, NON FAIL-SAFE TYPE, 24 VDC/AC, 1.2-2.5 WATT, 0.25-0.625 INCH SHAFT DIAMETER, 45 IN-LB TORQUE, IP54 PROTECTION RATING, 95 ANGLE, 30-150 SEC RUNNING TIME. FREE 2 YEAR RADWELL WARRANTY... | |
| DAMPER ACTUATOR, NON- SPRING RETURN, 24V, ON/OFF FLOATING POINT,1 X SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, NON-SPRING RETURN, 24 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, ON/ OFF SPRING RETURN, 24 TO 240 VAC . FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, SPRING RETURN, 20 LB-IN, 2-10 VDC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, SPRING RETURN, MODULATING, 3.5W POWER CONSUMPTION, 10 VDC, 24 VAC POWER SUPPLY, 90-INLB, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, TWO POSITION, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, TWO POSITION, SR, 24V, 35 LB-IN, W/SPDT AUX. SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR,CONTROL SIGNAL:MODULATING 0~10 VDC,MODULATING 2~10 VDC,MODULATING 4~20 MA,MODULATING 0~20 MA,ROTATIONAL STROKE (DEG):95,SHAFT SIZE:SQUARE 1/4 IN,ROUND 1/4~1/2 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DELTRON , N-1 , N1 , BALL SLIDE ASSEMBLY, INCH , FAMILY N , STANDARD , TRAVEL 0.75 INCH , LOAD 15 LBS , WEIGHT 1.3 OZ. FREE 2 YEAR... | |
| DETACH REAR CLEVIS MOUNT KIT, NCA1 TIE-ROD CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| DHPL, PARALLEL GRIPPER, 8112217. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT COUPLE ACTUATOR, SPDT, 24V, 50/60HZ, 35LB-IN, 45-90DEG/90SEC, W/DECLUCTH. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT COUPLED ACTUATOR, 142 LB IN. TORQUE, 24 VAC INPUT, 50/60 HZ, 8 VA, 90 DEGREE STROKE, 90 SECOND TIMING, NEMA 1, 4 WIRE, CLASS 2. FREE 2 YEAR RADWELL... | |
| DIRECT COUPLED ACTUATOR, INTERNAL ADJUSTABLE SWITCH, TWO POSITION, SPRING RETURN, NEMA 2 RATING, TEMPERATURE -30 TO +65 C, 27LB-IN/3 NM, 24 VAC/DC, 50/60 HZ, 6/3 VA CLASS 2, SPDT SW. | |
| DIRECT COUPLED VALVE ACTUATOR, 135 LBF, 3/4 INCH STROKE DIR. ACTING, 24 V, 60 HZ, 11 VA, CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT COUPLED VALVE ACTUATOR, SERIES 70/90, FOR V5011 AND 13 VALVES, DIR/ REV ACTING, 12-25 MM, 1/2-1 INCH STROKE, 710N STEM, 24V, 50/60HZ/ 28V, 0-55 C. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER , BIMBA DOUBLE ACTING, DOUBLE ROD END , BORE: 9/16", STROKE: 1", MOUNTING TYPE: SCREW CLEARANCE HOLES, REAR, BUMPERS: NO BUMPERS, MAGNETIC PISTON: NONE, ROD THREAD: STANDARD... | |
| DISCONTINUED BY MANUFACTURER , LINEAR THRUSTER REPLACEMENT CYLINDER ONLY, BORE: 3/4", STROKE: 1", INTERNAL BUMPERS: NO, MAGNETIC PISTON: YES, SEAL TEMP(F): -20 - 200. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01.12.2009, ROTARY ACTUATOR SWIVEL MODULE, 10 BAR / 145 PSI, 164323. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1500 LBS., 12VDC, LIMIT SWITCH, 12" TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 2-FINGER PARALLEL GRIPPER, ENSURING LOW FRICTION AND SMOOTHLY RUNNING, ALLOWS FRONTAL MOUNTING OF THE GRIPPER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR CYLINDER, COMPACT SLIDE, SINGLE ROD, 10 MM BORE, 25 MM STROKE, NO AUTO SWITCH, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR ROTARY, HYDRAULIC MOTOR, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR SPRING RETURN 120V ON/OFF 89LB-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR VALVE, 3/4IN, 2W, NO, 2.5CV, NPT, ON/OFF CONTROL, HIGH CLOSE OFF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR VALVE, FORCE LOW SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, 24 VAC / VDC, 50 / 60 HZ, 3 VA, 2 WATT, ON - OFF CONTROL, NON SPRING RETURN, DIRECT COUPLED. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, ELEC LOW-PROFILE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, ELECTRIC, SLIDER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, FLOATING, 24VAC OR 20-30VDC, 50/60HZ, 0.13 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, GSX SERIES, LINEAR, INTEGRATED MOTOR, 4 INCH FRAME, 6 INCH STROKE, 0.5 INCH LEAD, 2 STACK MOTOR STATOR, 460 VRMS, HIPERFACE STEGMANN SRM050 ABSOLUTE ENCODER, MPL... | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, PNEUMATIC ACTUATOR, BALL SCREW DRIVE, 20 MM BALL SCREW LEAD, 1250 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, RODLESS, 25 MM BORE, 500 MM STROKE, 1-10 BAR, INTERNAL GUIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, ROTARY, VANE STYLE, DOUBLE SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, SPRING RETURN, 24V, ON/OFF, 89LB-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, TWO-POSITION, SPRING RETURN, 24 VAC/DC, NEMA 2, 50/60 HZ, 5.1 VA, 3.6W, CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR,142 SERIES, FOR 3-WAY BALL VALVES, 120 V (AC) / 60 HZ, 1/2 IN. NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR NIPPER, 4MM TUBING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AVAILABLE UP UNTIL 2016, SEMI-ROTARY DRIVE, 16MM PISTON, 180° SWIVEL, ADJUSTABLE SHOCK ABSORBER, FOR PROXIMITY SENSING, SUPPLY PORT RIGHT, FLANGED SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BIMBA DOUBLE ACTING, DOUBLE ROD END , BORE: 2-1/2", STROKE: 1.5", MOUNTING TYPE: STANDARD, BUMPERS: NO BUMPERS, MAGNETIC PISTON: NONE, ROD THREAD: STANDARD FEMALE, HOLLOW ROD: NO,... | |
| DISCONTINUED BY MANUFACTURER, CYLINDER, COMPACT, 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER, COMPACT, SPR EXT (EURO). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER, ROTARY CLAMP, EMK SERIES, 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, 0.085AMP, 24V, SPDT, FLT NSR, 90SEC, 2W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DAMPER SMARTX ACTUATOR, NON-SPRING RETURN ROTARY ELECTRONIC, 24 VAC OPERATING VOLTAGE, 5 VA/4 WATT RUNNING, 1.2 VA/1 WATT HOLDING, THREE POSITION/MODULATING, SELF-CENTERING SHAFT COUPLING, MANUAL OVERRIDE, 133... | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, 24V, 35IN-LB, INPUT 10VDC, 50/60HZ, RUN TIME 150 S. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, SEMI-ROTARY, TWIN PISTON, ADJUSTABLE END-POSITION CUSHIONING, 32 MM LEFT CONNECTION, 180 DEGREE SWIVEL ANGLE, 1 INTERMEDIATE POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, SEMI-ROTARY, TWIN PISTON, ADJUSTABLE END-POSITION CUSHIONING, 32 MM RIGHT CONNECTION, 180 DEGREE SWIVEL ANGLE, 1 INTERMEDIATE POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 12" STROKE, 2" FRAME SIZE, 0.4" LEAD, SIDE MOUNT, THREADED MALE ROD, 2.5AMP, 230V, 5000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 90 DEGREE ROTATION, FLOATING, ADJUSTABLE TIMING, 1/2 INCH NPT THREAD, 1/4 INCH SPADE TERMINAL, NEMA 2 (IP32), 6 NM, 24 VAC, 50/60 HZ, 160 OHMS,... | |
| DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, SMARTX, M333 SERIES, PROPORTIONAL CONTROL SIGNAL, 2.8AMP, 4-20MA, 10VDC, 24VAC, 50/60HZ, NON-SPRING RETURN, SPDT, NEMA 2, REPLACED BY M333A01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, USE WITH 1/2 INCH 3/4 INCH AND 1 INCH BALL VALVES, CYCLE TIME: 6 SEC/60 HZ TO 7 SEC/50 HZ, 120 VAC AT 60 HZ,... | |
| DISCONTINUED BY MANUFACTURER, ELECTRIC LINEAR ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAST ACTING, SPRING RETURN ACTUATOR, 120V, 40LBS-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GUIDED ACTUATOR,20 MM ... 400 MM STROKE,G1/8 PNEUMATIC CONNECTION,0.15 MPA ... 1 MPA OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GUIDED CYLINDER PLATE B, SLIDE BEARING TYPE, NCY2S PART, 15 MM BORE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GUIDED CYLINDER, 25MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GUIDED CYLINDER, SERIES: NCY1B, SLIDE BEARING, 15MM BORE, MAX STROKE: 60INCH, AUTO SWITCH CAP, ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC ACTUATOR, 240 V, 50/60 HZ, 0.075 A, 10 W, SPRING RETURN, REPLACEMENT ACTUATOR: MP-5211-0-0-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 25MM PISTON DIAMETER, DOUBLE-ACTING, 2 BAR- 8 BAR OPERATING PRESSURE, 18MM CUSHION LENGTH, G1/8 PNEUMATIC CONNECTION, ALUMINIUM HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 40 MM PISTON, 706 MM STROKE, RODLESS, NPT THREAD, PLAIN BEARING, PNEUMATIC CUSHIONING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 40MM PISTON, 750MM STROKE, 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 5/8 INCH BORE, 6 3/4 INCH STROKE, 7 BAR, 101 PSI, SLIDING GUIDE, DOUBLE ACTING, ADJUSTABLE AT BOTH ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, ELECTRICAL, 120 VOLTS, 50-60 HZ, SINGLE PHASE, .9 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR DRIVE, RODLESS, WITH SLIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR DRIVE, STROKE: 254 MM, BORE: 32 MM, DOUBLE-ACTING, 120 PSI MAX, 8 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR MOTION GUIDE ACTUATOR, 990MM STROKE, 1180MM OUTTER RAIL LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR PNEUMATIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR SLIDE ACUATOR, 2 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR SLIDE RODLESS CYLINDER, HYDRAULIC SHOCK ABSORBER, 28X4X2, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR SLIDE, 0072 MM RAIL LENGTH, 1 BALL SLIDE, DRIVE-IN TYPE GREASE, LW SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 1-1/2 INCH BORE, 1-1/2 INCH STROKE, SINGLE ROD, MAX OPERATING PRESSURE 250 PSI, MAX TEMPERATURE: 200 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 100 WATT, 10 MM LEAD, 400 MM STROKE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 1\4 JACK FILTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 200 WATT, 10 MM LEAD, 300 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 200 WATT, 5 MM LEAD, 200 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 3-8 PSIG, 2" STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 63 MM BORE, 180 MM STROKE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, ECG SERIES, BELT AXIS, TOOTHED, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, LINEAR DRIVE, 25 MM PISTON, 260 MM STROKE, 8 BAR, 116 PSI, BASIC DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, LINTRA-CYLINDER, USED TO PROVIDE MOTION AND FORCE TO INDUSTRIAL AUTOMATION APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, NCA1 SERIES, TIE-ROD CYLINDER, DOUBLE ROD, 2 INCH BORE, 3 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, PMAX=7BAR, 101PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, RACK & PINION, SIZE 004, UNC MOUNTING BASE THREAD, KEYSTONE DIRECT MOUNT, SPRING RETURN, 081 PSI SPRING RANGE, 120 PSI MAX SUPPLY PRESSURE, KEYSTONE. FREE... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, ROTARY, 145 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, SERIES MS800, BRONZE NUT, PARALLEL MOUNT BELT DRIVEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, SINGLE ACTING, STANDARD FLANGE, ONE WAY LIMIT STOPS, SPRING TO CLOSE, SPRINGSET 4, 27MM INSERT, STANDARD TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, SINGLE SHAFT, 50 MM BORE, 145 PSI, BASIC MOUNT, 180 DEGREES ANGLE OF ROTATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, SINGLE-ACTING, SIZE E350, STANDARD VALVE FLANGE, DOUBLE STROKE ADJUSTMENT, SPRING TO OPEN, SPRINGSET 6, KNOB=VISUAL INDICATOR, PS MAX 8 BAR 115 PSI. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, 100 PSI, 4MM BORE, 40MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, BOTH ENDS TAPPED FOR MOUNTING, BODY OPTION-WITH ARM, 50 MM BORE SIZE, 20 MM CLAMP STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, COMPACT SLIDE TABLE, 10MM BORE, 60 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, DOUBLE ACTING, SINGLE ENDED ROD, REAR TRUNNION MOUNT, 1-1/16 INCH BORE, 0.625 STROKE, STAINLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, MAX PRESSURE: 0.7 MPA, 50MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, RODLESS, 100PSI MAX, 0.70MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC LINEAR ACTUATOR, 40MM PISTON, 450MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC LINEAR DRIVE ACTUATOR, DGC SERIES, 1.2598 INCH BORE DIA., 32.0866 INCH STROKE, 116.03 MAX PSI, POSITION PROXIMITY SENSING, ADJUSTABLE PNEUMATIC CUSHIONING. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC PARALLEL GRIPPER, 2 SWITCH MOUNTING BRACKETS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SLIDE BEARING CYLINDER, 3 CYLINDER, 2 INCH BORE, 145 MAX PSI, 1.00 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SLIDE, 5/16 INCH DIAMETER SHAFT, 4 INCH TRAVEL LENGTH, 150 PSI AIR, PORTS ON ROD END, MS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 25 MM PISTON, 150 MM STOKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SLIDER, SERIES L1000, 1/2INCH BORE, 10INCH STROKE, THRU HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROPORTIONAL ACTUATOR, DURADRIVE SERIES, SPRING RETURN, 24 VAC/VDC 50/60 HZ0-10V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUARTER TURN ACTUATOR, SEMI-ROTARY DRIVE, METRIC, 120 SIZE, RACK AND PINION, 90 DEGREE SWIVEL ANGLE, RIGHT SWIVEL DIRECTION, SINGLE-ACTING, FOR CONNECTION PRESSURE 4 BAR, HOLE PATTERN F05... | |
| DISCONTINUED BY MANUFACTURER, QUICK EXHAUST, AQ SERIES, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REBUILD KIT, AIR CYLINDER REBUILD KIT, 3/4 INCH BY 5/16 INCH ROD, TINY TIM SERIES, 13 PIECES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RETURN ACTUATOR, SPRING RETURN, CLASS 2, 24V AC/DC, 50/60 HZ, 3.4 VA, 35 IN-LB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR, DSR SERIES, QUARTER TURN, 1 NM TORQUE RATING, 1/2" BORE SIZE, 5/16 INCH SHAFT DIAMETER, 1" SHAFT LENGTH, 10-32 UNF PORT SIZE, SPIGOT SHAFT, 2-8... | |
| DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR, PNEUMATIC, TWIN PISTONS, 10 BAR, 145 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR, SCREW TERMINAL, SYNCHRONOUS DRIVE, 3 WIRE, 35 DBA RATING, 24 VAC, 50/60 HZ, 2.1 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY CLAMP CYLINDER, 40MM BORE, 20MM STROKE, 1.0 MPA MAX, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEAL RING, NITRILE RUBBER, 36 MM ID, 44 MM OD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMARTX SPRING RETURN PROPORTIONAL ACTUATOR,24 VAC/DC,W/MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMC GRIPPER, ROTARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STRAIN LINKS DSRT, 25.9 X 70 X 16.9 MM, FOR STATIC AND DYNAMIC APPLICATIONS, WITH VOLTAGE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STROKE ADJUSTER, MY SERIES, A UNIT, 16 MM BORE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THE LIMITORQUE L120 SERIES OFFERS MULTI-TURN-TYPE VALVE ACTUATORS EQUIPPED WITH A MOTOR AND GEAR TRAIN.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PNEUMAT IC DAMPER ACTUATOR, 13PSI, 3.5INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PNEUMAT IC DAMPER ACTUATOR, 2INCH STROKE, 5-10PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE ACTING PNEUMATIC ACTUATOR, BORE: 1-1/16 INCH, 2-1/4 INCH STROKE, CUSHIONING: NONE, ROD STYLE: ROUND, STROKE: DOUBLE END OR REAR PIVOT (UNIVERSAL), MOUNT BUMPER: NO, MAGNETIC PISTON: YES, ROD WIPER:... | |
| DSL, SWIVEL/LINEAR UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DUFF NORTON Pneumatics LT225-2-100P | |
| DUNGS Pneumatics DMA 30C120 | |
| ELECTRIC ACTUATOR CONTROLLER, ETHERNET/IP, DIRECT CONNECT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC ACTUATOR, 24V AC/DC PROPORTIONAL 2 SPDT, -40 TO 131F, 177 IN-LB, 150 SEC, INCLUDES: ANTI R. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC ACTUATOR, GUIDE ROD, BALL BUSHING, 2 PHASE STEPPER MOTOR TYPE, 6 MM LEAD SLIDE SCREW, 50 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC ACTUATOR, LEFS SERIES, SLIDER TYPE, BALL SCREW DRIVE, BASIC ACCURACY, SIZE 16, IN-LINE TYPE, STEP MOTOR, 5-10 MM LEAD, 200 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC ACTUATOR, POWER CABLE, LEC SERIES,. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC ACTUATOR, PROPORTIONAL, NON SPRING RETURN, M9108 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC ACTUATOR, ROD TYPE, 150MM STROKE, SERVO MOTOR, IN-LINE MOUNT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC ACTUATOR, SPRING RETURN, 2 POSITION, 60 IN-LB, 24 VAC/DC, 2-POSITION (ON/OFF) CONTROL SIGNAL, NEMA 2/IP54 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC NON-SPRING RETURN FLOATING ON/OFF CONTROL ACTUATOR (24V), ACTUATOR, DAMPER, 140LB, ON/OFF/FLTG. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC SLIDE TABLE/HIGH RIGIDITY TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON Pneumatics F89U-004 DA | |
| FAST ACTING TWO POSITION FIRE AND SMOKE ACTUATOR, 24VAC, 2 SPST INTERNAL AUXILIARY SWITCHES, 30 LB-IN TORQUE, SPRING RETURN, REVERSIBLE MOUNTING FOR CLOCKWISE OR COUNTER CLOCKWISE SPRING ROTATION, 0-130 DEGREE... | |
| FESTO ELECTRIC, EPCO-25-300-3P-ST-E- KF, EPCO253003PSTEKF, ELECTRIC ACTUATOR, SIZE 25, 300MM STROKE, 3P SPINDLE PITCH, MALE THREAD, NO BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics DFM-16-10-P-A-GF | |
| FESTO Pneumatics DFM-16-10-P-A-KF | |
| FESTO Pneumatics DFM-25-20-P-A-GF | |
| FESTO Pneumatics DFM-40-50-P-A-GF | |
| FESTO Pneumatics DFM-40-50-P-A-KF | |
| FESTO Pneumatics DFPD-40-RP-90-RD-F05 07 | |
| FESTO Pneumatics DRVS-16-90-P | |
| FESTO Pneumatics DSM-12-270-P-A-B | |
| FESTO Pneumatics DSR-25-180-P | |
| FESTO Pneumatics DSR-32-180-P | |
| FIRE & SMOKE ACTUATOR, 30 IN-LB [3.5 NM] FROM 32...350°F [0...177°C], SPRING RETURN, AC/DC 24 V, ON/OFF, 2 X SPST. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATING ELECTRIC ACTUATOR, 24V AC/DC ON/OFF, -4 TO 122F, 70 IN-LB, 25 TO 50 SEC, INCLUDES: ANTI R. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER 87PSI PNEUMATIC PARALLEL. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER MINATURE PARALLEL 20MM. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, GK SERIES, 2-JAW, 90 DEGREE STROKE (PER JAW), 440 N GRIPPING FORCE, 3-8 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, MHZ SERIES, DOUBLE ACTING, 6 MM STROKE, 16 MM BORE SIZE, 100-700 KPA PRESSURE RANGE, PARALLEL STYLE, INTEGRATED BODY STYLE, M3X0.8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, MHZ, PARALLEL STYLE AIR GRIPPER, SUGGESTED REPLACEMENT FOR MHQ2-16D2. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDED ACTUATOR, 50 MM STROKE, 20 MM PISTON DIMAETER, 2 TO 10 BAR, DOUBLE ACTING, M5 CONNECTION, - 20 TO 80 DEGREES C, COMPRESSED AIR, ELASTIC CUSHIONING RINGS/PADS AT BOTH... | |
| GUIDED ACTUATOR, DFM SERIES, 125 MM STROKE, 50 MM PISTON DIAMETER, SLIDING GUIDE, 1-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, G1/4 PNEUMATIC CONNECTION, WROUGHT ALUMINUM ALLOY HOUSING MATERIAL, NBR SEALS, 170875. FREE... | |
| GUIDED ACTUATOR, DFM SERIES, 200 MM STROKE, 40 MM PISTON DIAMETER, RECIRCULATING BALL BEARING GUIDE, 1.5-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, G1/8 PNEUMATIC CONNECTION, WROUGHT ALUMINUM ALLOY HOUSING MATERIAL, NBR SEALS,... | |
| GUIDED ACTUATOR, DFM SERIES, 25 MM STROKE, 50 MM PISTON DIAMETER, SLIDING GUIDE, 1-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, G1/4 PNEUMATIC CONNECTION, WROUGHT ALUMINUM ALLOY HOUSING MATERIAL, NBR SEALS, 170871. FREE... | |
| GUIDED ACTUATOR, DFM SERIES, 40 MM STROKE, 32 MM PISTON DIAMETER, SLIDING GUIDE, 1.5-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, G1/8 PNEUMATIC CONNECTION, WROUGHT ALUMINUM ALLOY HOUSING MATERIAL, NBR SEALS, 170857. FREE... | |
| GUIDED ACTUATOR, DFM SERIES, 50 MM STROKE, 32 MM PISTON DIAMETER, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, 1.5-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, G1/8 PNEUMATIC CONNECTION, WROUGHT ALUMINUM ALLOY MATERIAL, NBR... | |
| GUIDED ACTUATOR, DFM SERIES, 80 MM STROKE, 12 MM BORE, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, 2-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, M5 PNEUMATIC CONNECTION, NBR SEALS, WROUGHT ALUMINUM ALLOY HOUSING,... | |
| GUIDED ACTUATOR, DFM SERIES, DOUBLE ACTING, PISTON DIAMETER: 16MM, STROKE: 10 MM, ELASTIC CUSHIONING RINGS/PLATES ON BOTH SIDES, FOR PROXIMITY SENSOR, PLAIN BEARING, 170832. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDED ACTUATOR, DUAL ROD, DOUBLE ACTING, 20 MM BORE, 30 MM STROKE, M5 PORT SIZE, 2-10 BAR OPERATING PRESSURE, 0.8 M/S MAXIMUM SPEED, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, (170842). | |
| GUIDED ACTUATOR, PNEUMATIC, 200 MM STROKE, 32 MM PISTON DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDED ACTUATOR, SERIES DFM, 10 MM STROKE, 16 MM BORE, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, RECIRCULATING BALL BEARING GUIDE, 2-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, M5 PNEUMATIC CONNECTION, (170907). FREE... | |
| GUIDED CYLINDER, 50 MM BORE, 100 MM STROKE, DFM SERIES, DOUBLE ACTING, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDED DRIVE , DOUBLE-ACTING PNEUMATIC CYLINDER, PISTON DIAMETER 25, 20MM STROKE, ELASTIC CUSHIONING RINGS/PLATES ON BOTH SIDES. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDED DRIVE , DOUBLE-ACTING PNEUMATIC CYLINDER,. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDED DRIVE, 16MM BORE SIZE, PORT SIZE: M5, 25MM STROKE, AIR CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDED DRIVE, 20 MM STROKE/ DIAMETER, 2-10 BAR, DOUBLE ACTING, W/ YOKE, COMPRESSED AIR, M 5 PNEUMATIC CONNECTION, 170840. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDED DRIVE, 50 MM CENTER OF GRAVITY DISTANCE, 20 MM STROKE, 16 MM PISTON DIAMETER, YOKE OPERATING MODE, PLAIN-BERAING GUIDE, .8 M/S MAX SPEED, M5 PNEUMATIC CONNECTION. FREE 2 YEAR... | |
| GUIDED DRIVE, DOUBLE ACTING, 32 MM PISTON DIAMETER, 30 MM STROKE, 50 MM DISTANCE FROM CENTRE OF GRAVITY OF LOAD TO YOKE PLATE XS, 1.5-10 BAR OPERATING PRESSURE, 0.8 M/S... | |
| GUIDED DRIVE, DOUBLE ACTING, 63 MM PISTON DIAMETER, 50 MM STROKE, 1-10 BAR OPERATING, G 1/4, WROUGHT ALUMINIUM ALLOY, (170879). FREE 2 YEAR RADWELL WARRANTY | |
| GUIDED DRIVE, DOUBLE-ACTING, 32 MM BORE, 80 MM STROKE, 1.5-10 BAR, G1/8 PNEUMATIC CONNECTION, PLAIN-BEARING GUIDE. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDED DRIVE, DOUBLE-ACTING, 32 MM PISTON DIAMETER, 160 MM STROKE, 50 MM CENTER OF LOAD TO YOKE PLATE DISTANCE, 0.15 MPA-1 MPA, 1.5 BAR-10 BAR, PNEUMATIC CONNECTION G1/8, 0.8 M/S... | |
| GUIDED DRIVE, STROKE 25 MM, PISTON 20 MM, DOUBLE ACTING, COMPRESSED AIR, M5 CONNECTION, NBR SEALS, (8161412). FREE 2 YEAR RADWELL WARRANTY | |
| HAM-LET Pneumatics H800-SS-L-1/4-T | |
| HONEYWELL Pneumatics ML4135B1006 | |
| HONEYWELL Pneumatics ML7999A2001 | |
| HONEYWELL Pneumatics MS4104F1010 | |
| INDUSTRIAL LINEAR ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| INVENSYS, MS-6733, MS6733, ACTUATOR, NON SPRING RETURN, 2-10VDC, 24VAC, . FREE 2 YEAR RADWELL WARRANTY | |
| JOHNSON CONTROLS Pneumatics M9106-AGA-2 | |
| LC, MKX, BLUE LINE, SOLENOID ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LES, ELECTRIC SLIDE TABLE, COMPACT TYPE, SIZE 16, SYMMETRICAL, SERVO 24 VDC, 5 MM LEAD, 30 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| LES, ELECTRIC SLIDE TABLE, COMPACT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| LEY, ELECTRIC ACTUATOR, ROD TYPE, AC SERVO MOTOR (100/200W). FREE 2 YEAR RADWELL WARRANTY | |
| LEY, ELECTRIC ACTUATOR, ROD TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR / DRIVE, 25 MM PISTON, 621 MM STROKE, RECIRCULATING BALL BEARING GUIDE, SHOCK ABSORBER, SELF-ADJUSTING, PROGRESSIVE, ACCESSORIES, FOR PROXIMITY SENSOR, FOOT MOUNTING, (532447). FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR ACTUATOR, 25 MM STROKE, 40 MM PISTON DIAMETER, 224 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, 8 BAR, 120PSI, 32 PISTON, 840 MM STROKE, ADJUSTABLE END POSITION CUSHIONING, MOMENT COMPENSATOR SUPPLY PORT. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, MECHANICAL, . FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, MECHANICAL. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, SERIES DGPL, 25 MM BORE, 600 MM STROKE, PNEUMATIC CUSHIONING/ADJUSTABL E AT BOTH ENDS, 2-8 BAR OPERATING PRESSURE, DOUBLE-ACTING, G1/8 PNEUMATIC CONNECTION, (161792). FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR BEARING W/ BLOCK BASE, PNEUMATIC ACTUATOR, LINEAR GUIDE WITH SLIDE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR SLIDE ACTUATOR, PNEUMATIC CYLINDER, 8 MM BORE SIZE, 20 MM STROKE, LCR SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR SLIDE, SERIES DGSL, MINI, SIZE 8, 80 MM STROKE, 10 MM BORE, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS WITH FIXED STOP, 0.8 M/S MAX. SPEED, DOUBLE-ACTING, M3 PNEUMATIC CONNECTION,... | |
| LINEAR STROKE VALVE ACTUATOR, 135LBF, 0-10VDC, NON-SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR THRUSTER, 32 MM BORE, 270 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| LOCK NUT (N)CQ2-XC9. FREE 2 YEAR RADWELL WARRANTY | |
| M9104 24V FLOATING NON-SPRING RETURN ACTUATOR (35 LB-IN), 24V 35# NSR FLTG 60SEC. FREE 2 YEAR RADWELL WARRANTY | |
| MAX AIR Pneumatics MT21.S4.F05-F07.CH17 | |
| MGP COMPACT GUIDE CYLINDER . FREE 2 YEAR RADWELL WARRANTY | |
| MGQ GUIDED CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| MINDMAN Pneumatics MPA-3 | |
| MINDMAN Pneumatics MPA-3P | |
| MINI SLIDE, SIZE 35, 50MM STROKE, 0.05MM PARALLELISM, 8MM SPINDLE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| MODULATING FLOATING NON-SPRING RETURN ACTUATOR, 88LB-IN, 24V, -5/140DEG F, REPLACES MS4D-6083-150. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR ACTUATOR, SPRING RETURN, 90 IN-LB, ON/OFF, 24VAC, 24VDC, SUGGESTED REPLACEMENT FOR NF24. FREE 2 YEAR RADWELL WARRANTY | |
| MRHQ ROTARY GRIPPER. FREE 2 YEAR RADWELL WARRANTY | |
| MSQ, ROTARY TABLE, RACK & PINION, SHOCK ABSORBER. FREE 2 YEAR RADWELL WARRANTY | |
| MUTING ACTUATOR, ACTIVE SIDE, PRE-MOUNTED BRACKET, M12 PIGTAIL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MX SCREW DRIVEN ELECTRIC ACUATOR W/ S BEARING VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| NC(D)RB1*W10~30, ROTARY ACTUATOR, VANE STYLE, SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| NON FAIL-SAFE ACTUATOR, DAMPER, 360 INLB, 120 VAC, MOTOR, ACTUATOR, ROTARY, ON/OFF/FLOAT. FREE 2 YEAR RADWELL WARRANTY | |
| NON-SPRING RETURN ACTUATORS, 2-10 VDC/4-20MA, 24V, NSR ACT. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATOR, LEVEL, 2 POSIT, NUGGET 200, DETENT, INLINE. FREE 2 YEAR RADWELL WARRANTY | |
| PARALLEL GRIPPER, 2 FINGER PARALLEL, AIR, SZ 16, SENSOR READY, 150N, 5MM STROKE, M3. FREE 2 YEAR RADWELL WARRANTY | |
| PARALLEL GRIPPER, GRIPPER FUNCTION PARALLEL, 2 FINGER, OPERATING PRESSURE 4 BAR - 8 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PARALLEL GRIPPER, SINGLE-ACTING, 35N CLOSING FORCE, 4-8 BAR OPERATING PRESSURE, 197570. FREE 2 YEAR RADWELL WARRANTY | |
| PARALLEL GRIPPER, SIZE 20, POSITION SENSING VIA PROXIMITY SENSOR, 8 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PARALLEL GRIPPER,DOUBLE ACTING,SLIDING GUIDE,4HZ,4-8BAR,2 GRIPPER JAWS. FREE 2 YEAR RADWELL WARRANTY | |
| PARALLEL HAND, CROSS ROLLER, DOUBLE ACTING, 40MM CYLINDER BORE, COMPRESSED AIR, 0.7MPA MAX, 30MM STROKE, 20MM ROD DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PERPENDICULAR, SOLID 2 WIRE DIRECT, 3 METERS, REED SWITCH, FOR ACTUATORS AND GRIPPERS. FREE 2 YEAR RADWELL WARRANTY | |
| PISTON DAMPER ACTUATOR, 3" STROKE, 8 TO 13 PSIG SPRING RANGE, RIGHT ANGLE MOUNTING, INCLUDES RIGHT ANGLE MOUNTING BRACKET AND BALL JOINT, SPRING: RETRACTS ACTUATOR SHAFT ON LOSS OF AIR... | |
| PNEUMATIC ACCUMULATOR CYLINDER, 145PSI MAX, 63MM BORE, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTATOR, CLEVIS FOOT, RIGHT ANGLE, FOR SGS ROD EYE, SIZE 80. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR SLIDE, 20.5IN SLIDE BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 14IN SLIDE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 2-POSITION, 24 VAC/VDC, 1.5 WAT RATING, 45 IN LB, 5 NM, DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 30 MM BORE, 90 MM STROKE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 32MM BORE, 19 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 50 MM BORE, 180 MM STROKE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 500 LBS., 115VAC, 60HZ, LIMIT SWITCH, 18" TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 6-8BAR, 90DEGREE ROTATION,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 7.5IN DIAMETER, 125PSI, 175KPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, A SERIES, 3-1/4 INCH BORE, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, DOUBLE ACTING, SINGLE ROD END [FO] 3/4" [04] STROKE: 1 INCH(S) TRUNNION MOUNT, FRONT [2F] THREADED MOUNTING HOLES, REAR [3R] MALE THREAD (STD) [MT]. FREE 2 YEAR RADWELL... | |
| PNEUMATIC ACTUATOR, HANDLING MODULE, HSP SERIES, SZ25, SAFETY GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, MGP SERIES, COMPACT GUIDE CYLINDER, 50MM BORE, 50MM STROKE, 145PSI, 1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, ROTARY TABLE, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, SERIES DFM, 50 MM STROKE, 32 MM BORE, RECIRCULATING BALL BEARING GUIDE, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, 1.5-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, G1/8 PNEUMATIC CONNECTION, (170933). FREE... | |
| PNEUMATIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATORS, DFM SERIES, DUAL ROD, BORE SIZE 50MM, PORT SIZE G 1/4, 200MM STROKE, GUIDED. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, 0.7MPA, 100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, 170854, DFM SERIES, GUIDED DRIVE, DOUBLE-ACTING, DUAL ROD, 32 MM BORE SIZE, 20 MM STROKE, G 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, 50 MM BORE, 15 MM STROKE, 145 PSI, DOUBLE ACTING, SERIES NCQ2. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, AIR SPECIAL,ROUND, 20MM BORE SIZE,145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, DOUBLE ACTING, 25 MM BORE, 125 MM STROKE, 10 BAR MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, DOUBLE ACTING, SINGLE-ENDED ROD, SQUARE, 1-1/2" BORE, 12" STROKE, STANDARD THREADED MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, GUIDED DRIVE, PISTON DIAMETER 20, 160MM STROKE, FUNCTION-OPTIMISED, PNEUMATIC CUSHIONING, ADJUSTABLE AT BOTH ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, ISO SERIES, DOUBLE ACTING, 25 MM BORE, 50 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, ROTARY DRIVES, COMPLETE W/2 POSITION SENSORS, TYPE BAUMER ELECTRIC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, ROTARY, CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER,DOUBLE ACTING, 40MM PISTON, 25MM STROKE, PNEUMATIC CUSHIONING RINGS AT BOTH ENDS,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DAMPER ACTUATOR ,3-13 PSI SPRING RANGE, 3-1/2 INCH STROKE, -40/158 DEGREE TEMPERATURE RANGE, REPLACES MP909C-1054. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DAMPER ACTUATOR, 2.4IN STROKE, 3-8 PSI, SHAFT 3/8IN -16 THREADED SHAFT, 21 TO 55 KPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DAMPER ACTUATOR, 8-13PSI SPRING, 2IN STROKE, 4BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DAMPER ACTUATOR, ACCT ASSEMBLY; 4 INCH, STROKE; 8-13#; CLEVIS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DAMPER ACTUATOR, MEDIUM ACTUATOR FORCE, 3-13 PSI SPRING RANGE, 4" STROKE, SPRING RETURN, 29 PSI MAXIMUM OPERATING PRESSURE, 6.6 SQUARE INCH DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, ANGULAR STYLE, MHW2 SERIES, 180 DEGREE, 2 FINGERS, 20 MM BORE SIZE, RC THREAD, DOUBLE ACTING, RIGHT ANGLE TYPE FINGERS TAPPED MOUNTING, W/O AUTO SWITCH. FREE 2 YEAR... | |
| PNEUMATIC GRIPPER, STROKE 2MM, FORCE 36N, MAX OPERATING TEMP 90C, (305492), REPLACES MPG 20 AS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER,SYNCHRONIZED ,JAW STYLE 3,16 MM BORE,20 MM JAW TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GUIDED ACTUATOR, 40 MM BORE, 125 MM STROKE, 1.5-10 BAR, 0.8 M/S MAXIMUM SPEED, DOUBLE ACTING, G1/8 PNEUMATIC CONNECTION, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, WROUGHT ALUMINIUM ALLOY, (170868). | |
| PNEUMATIC GUIDED CYLINDER, DOUBLE-ACTING PNEUMATIC CYLINDER, PISTON DIAMETER 16, 50 MM STROKE, ELASTIC CUSHIONING RINGS/PLATES ON BOTH SIDES, 170912. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC LINEAR ACTUATOR SLIDER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC LINEAR ACTUATOR, FUNCTIONS: EXTRUDED LINEAR THRUSTER SERIES, BORE: 20MM, STROKE LENGTH: 25MM, PRESSURE: 140 PSI, CONNECTION TYPE: 2 X 1/8" NPT THREADED PNEUMATIC PORTS. FREE 2 YEAR RADWELL WARRANTY... | |
| PNEUMATIC LINEAR ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC LINEAR DRIVE ACTUATOR, DGC SERIES, 1.2598 INCH BORE DIA., 32.0866 INCH STROKE, 116.03 MAX PSI, POSITION PROXIMITY SENSING, ADJUSTABLE PNEUMATIC CUSHIONING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MINI SLIDE, DGST SERIES, 80MM STROKE, SIZE 16MM, FLEXIBLE CUSHIONING RINGS/PADS ON BOTH SIDES, YOKE OPERATING MODE, TWIN PISTON, 14.5-116 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PARALLEL GRIPPER, LOW PROFILE, REGULAR DUTY SERIES, SHORT PARALLEL, HIGH FORCE, STYLE 3, METRIC DESIGN NO., 50 MM BORE SIZE, 28 MM TOTAL JAW TRAVEL, SWITCH READY, SPRING ASSIST... | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 10 MM PISTON, 10 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES, (543942). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 10 MM PISTON, 10 MM STROKE, SHORT ELASTOMER CUSHIONING, (570172). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 10 MM PISTON, 100 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (543960). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 10 MM PISTON, 30 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (543956). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 12 MM PISTON, 10 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES, (543961). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 12 MM PISTON, 20 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES (FIXED STOP), (543970). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 12 MM PISTON, 50 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES (FIXED STOP), (543973). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 12 MM PISTON, 80 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES, (543966). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 16 MM PISTON, 20 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES (FIXED STOP), (543992). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 16 MM PISTON, 40 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES, (543986). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 16 MM PISTON, 80 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (544002). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 20 MM PISTON DIAMETER, 50 MM STROKE, DOUBLE ACTING, 1-8 BAR, PROGRESSIVE SHOCK ABSORBERS, (544025). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 20 MM PISTON, 100 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (544027). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 20 MM PISTON, 20 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES (FIXED STOP), (544015). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 20 MM PISTON, 50 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES (FIXED STOP), (544018). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 25 MM PISTON, 150 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (544053). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 25 MM PISTON, 200 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (544054). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 4 MM PISTON, 10 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES (FIXED STOP), (543913). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 6 MNM PISTON, 40 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES (FIXED STOP), (543924). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 8 MM PISTON, 40 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (543939). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 4-WAY DOUBLE PLUNGER VALVE, FULLY-PORTED, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, PLUNGER ACTUATOR, SPRING RETURN, 4 WAY, 1/8IN NPT, VITON SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORT ACTUATOR, 24VAC/DC, FAIL SAFE 45". FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL ACTUATOR, 24 V, 50 LB-IN TORQUE, 90 SECOND TIMING ( NO LOAD ), SPRING RETURN COUNTER CLOCKWISE, SPDT AUXILIARY SWITCH, 180 DEGREE ROTATION. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL ACTUATOR, PLENUM CABLE, SMARTX, SPRING RETURN, 24VAC/VDC, NEMA 2, 24V, 0-10VDC, 105IBF. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL CONTROL, ACTUATOR, NON-SPRING RETURN, 40NM, 360IN-LB, 24VAC/DC, 2-10VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL ELECTRIC ACTUATOR, 24 VAC / DC, 177 IN.-LB., 150 SECONDS, -40 TO 131 DEG-F, REPLACED PART# M9216-HGA-2. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL ELECTRIC SPRING RETURN ACTUATOR, (Z) SERIES, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, ACTUATOR, MAGNETIC, 24 VDC, 2 WIRE,40MA MAX. CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| QUARTER TURN ACTUATOR, DFPD SERIES, METRIC, SIZE 10, 90 DEGREE SWIVEL, CLOCKWISE CLOSING, DOUBLE-ACTING, HOLE PATTERN F04, 2-8 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTION, T9 SHAFT CONNECTION, NBR SEAL MATERIAL,... | |
| QUARTER TURN ACTUATOR, DFPD SERIES, SIZE 10, F03 FLANGE HOLE PATTERN, 90 DEG. SWIVEL ANGLE, ISO 5211 VALVE CONNECTION, DOUBLE-ACTING, 10.3 NM TORQUE, 2-8 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTION,... | |
| QUARTER TURN ACTUATOR, DSR SERIES, DOUBLE-ACTING, ROTARY VANE, 1.5-8 BAR OPERATING PRESSURE, 5 NM TORQUE AT 6 BAR, THROUGH-HOLE MOUNTING, M5 PNEUMATIC CONNECTION, 11911. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT ACTUATOR FOR ARD AND ZD ZONE DAMPERS, 24 VAC , TWO POSITION, POWER CLOSED, SPRING OPEN 30 SECONDS POWER OPEN/10 SECONDS SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF ASEA BROWN BOVERI LS45M93B11, LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF CARLO GAVAZZI E40200LM, LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLAA01E7B, LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| RESIDEO Pneumatics M847D-ZONE | |
| ROD TYPE, ELECTRIC ACTUATOR, 63MM BORE, 100MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, 30MM BORE, 90 DEG, SIDE PORT, SGL VANE, 15.6 IN/LBS. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, DRVS SERIES, SIZE 12MM, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, DOUBLE-ACTING, ROTARY VANE, 2.5-8 BAR OPERATING PRESSURE, M5 PNEUMATIC CONNECTION, 1845710. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, DSM SERIES, SIZE 10, DOUBLE-ACTING, ROTARY VANE, 2.5-8 BAR OPERATING PRESSURE, INTERNAL THREAD MOUNTING TYPE, M3 PNEUMATIC CONNECTION, TPE-U SEALS, 173199. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, DSM SERIES, SIZE 10, DOUBLE-ACTING, ROTARY VANE, 2.5-8 BAR OPERATING PRESSURE, INTERNAL THREAD MOUNTING TYPE, M3 PNEUMATIC CONNECTION, TPE-U SEALS, 175832. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, DSM SERIES, SIZE 12, DOUBLE-ACTING, ROTARY VANE, 2-10 BAR OPERATING PRESSURE, INTERNAL THREAD MOUNTING TYPE, M5 PNEUMATIC CONNECTION, TPE-U SEALS, 566203. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, DSM SERIES, SIZE 32, DOUBLE-ACTING, ROTARY VANE, 2-10 BAR OPERATING PRESSURE, INTERNAL THREAD MOUNTING TYPE, G1/8 PNEUMATIC CONNECTION, TPE-U SEALS, 1145104. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, DSM SERIES, SIZE 6, DOUBLE-ACTING, ROTARY VANE, 3.5-8 BAR OPERATING PRESSURE, INTERNAL THREAD MOUNTING TYPE, M3 PNEUMATIC CONNECTION, TPE-U SEALS, 173188. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, ELECTRIC, NON-SPRING RETURN, PROPORTIONAL CONTROL, W/O AUX SWITCH, NEMA 2, IP42, 0-10 VDC, 4-20 MA, 24V AC/DC, REPLACES M9106-GGA-2. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, NCRB SERIES, 30MM BODY SIZE, 270 DEGREE ROTATION, SINGLE VANE STYLE, WITHOUT MAGNET, BODY SIDE PORT, 0.5 METER LEAD WIRE LENGTH, BASIC MOUNT, W/O AUTO SWITCH. FREE 2... | |
| ROTARY ACTUATOR, SEMI-ROTARY DRIVE / SWIVEL MODULE, AIR, 240 DEGREE, 40 MM, FLANGED SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, SEMI-ROTARY DRIVE/SWIVEL MODULE, 246 DEG, 16 MM, SPIGOT SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, SEMI-ROTARY DRIVE/SWIVEL MODULE, DOUBLE ACTING, 1.5-10 BAR, 25 MM, 10 DEGREES CUSHIONING ANGLE, 0-246 DEGREES ADJUSTMENT RANGE OF SWIVEL ANGLE, PNEUMATIC SHOCK ABSORBER AT BOTH ENDS, WROUGHT ALUMINUM... | |
| ROTARY ACTUATOR, SIDE-PORTED, 145 PSI, 1.0 MPA, DOUBLE SHAFT, BASIC MOUNT, 180 DEG ANGLE OF ROTATION, 30 MM BORE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, SIDE-PORTED, VANE STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, SPRING RETURN, PROPORTIONAL CONTROL, 4 COLOR WIRE, 7.5 WATT, 10 VOLT, NEMA 2 (IP54), 24V AC/DC, 15.6 VA. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, WITH TABLE, BASIC TYPE, SINGLE VANE, 0.7 MPA MAX PRESSURE, 100 PSI, SIDE PORT, 90 DEGREE ROTATION ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR,15 MM, NCRQ, DOUBLE-ACTING, AUTO-SW. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY AIR DAMPER ACTUATOR, 24 VAC, 3 POSITION, 5 NM, 2 VA, 1 W, 150 S POSITIONING TIME, -32 TO +55 DEGREE C, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY CLAMP CYLINDER, MK SERIES, THROUGH-HOLE MOUNTING, 20 MM BORE, 20 MM CLAMP STROKE, CLOCKWISE DIRECTION, WITH ARM. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ELECTRONIC DAMPER, 24VAC, FLOATING, 133 IN LB., NON-SPRING RETURN, DIRMT, 3 POSITION, 50/60HZ, 3VA, MF41-6153/MS41-6153 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY GRIPPER, PARALLEL TYPE, 2 FINGERS, 16 MM GRIPPER BORE, DOUBLE ACTING, 180 DEGREES ROTATON ANGLE, SINGLE VANE, WITHOUT AUTOSWITCH, BUILT IN MAGNET. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY TABLE MECHANISM, SINGLE VANE, 0.7MPA MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY TABLE RACK, PINION TYPE, SIZE 7, W/ ADJUSTMENT VOLT, FRONT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY TABLE, HIGH PRECISION TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY TABLE, MSQ SERIES, 1.0 MPA, SIZE 30, RACK AND PINION TYPE, SINGLE RACK, EXTERNAL SHOCK ABSORBER/LOW ENERGY. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY TABLE, MSUB SERIES, HIGH PRECISION TYPE, ROTATION 180 DEGREE, SIDE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY TABLE, MSUB SERIES, MSUB 3 NOMINAL SIZE, SINGLE VANE, 180 DEGREE ROTATING ANGLE, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY TABLE, TYPE: B (BASIC TYPE), SIZE: 3, PORT LOCATION: SIDE PORT, AUTO SWITCH: NO SWITCH, LEAD WIRE OR PREWIRED CONNECTOR: 0.5M [OR NONE IN THE CASE OF NO SWITCH]. | |
| ROTARY TABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY TABLE/RACK, MSQ SERIES, PINION STYLE, SIZE 7, 14-145 PSI, ADJUSTABLE BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY KEY, FOR I15 SEMI-FLEX,DOORHINGED LEFT/RIGHT,SEMIFLEXI BLE,MIN. DOOR RADIUS: = 200 MM. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW ACTUATOR, HMPB SERIES, ACME, CLEVIS MOUNT, 115 VAC, 6 INCH STROKE, 500 LBS LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| SEMI-ROTARY ACTUATOR, QUARTER TURN, AIR, 180 DEG, 25MM, FLANGED SHAFT, DSR SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SEMI-ROTARY DRIVE, DFPD SERIES, QUARTER TURN ACTUATOR, METRIC, SIZE 120, 90 DEGREE SWIVEL, RIGHT SWIVEL, SINGLE-ACTING, 6 BAR SPRING FORCE, HOLE PATTERN F05, HOLE PATTERN F07 (#2). FREE 2 YEAR... | |
| SEMI-ROTARY DRIVE, DFPD SERIES, QUARTER TURN ACTUATOR, METRIC, SIZE 20, 90 DEGREE SWIVEL, RIGHT SWIVEL, SINGLE-ACTING, 6 BAR SPRING FORCE, HOLE PATTERN F03. FREE 2 YEAR RADWELL WARRANTY | |
| SEMI-ROTARY DRIVE, DFPD SERIES, QUARTER TURN ACTUATOR, METRIC, SIZE 80, 90 DEGREE SWIVEL, RIGHT SWIVEL, DOUBLE-ACTING, HOLE PATTERN F05, HOLE PATTERN F07 (#2). FREE 2 YEAR RADWELL WARRANTY | |
| SEMI-ROTARY DRIVE, DSR SERIES, DOUBLE ACTING, ACTUATOR, 0 TO 180 DEGREE ROTATION, G1/8 CONNECTION, 1.5 TO 8 BAR, 120 PSI, SIZE 32, ELASTIC CUSHIONING RINGS/PLATES AT BOTH ENDS, -10 TO... | |
| SERIES MSQ, ROTARY TABLE, RACK & PINION STYLE, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES MSQ, ROTATY TABLE, RACK AND PINON STYLE, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS INDUSTRY Pneumatics GCA121.1U | |
| SIEMENS INDUSTRY Pneumatics GQD151.1P | |
| SLIDING AIR NIPPER, PUSH TYPE, 4MM OD TUBE, 0-3MM SLIDE RANGE, 136CM3/STR AIR CONSUMPTION, 0.4-0.5 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SMC GRIPPER, ROTARY. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics MSQB50A | |
| SPRING RETURN DIRECT COUPLED ACTUATOR, 120/230V, S/R ON OFF DCA, W/ AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD GRADE LINEAR GUIDE, (BLOCK ONLY), HSR SERIES, INTERCHANGEABLE, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E49M11VP1, LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, REVERSE ACTING, 7-1/8 IN. DIAMETER, MEDIUM FORCE, 4 -11 PSI SPRING RANGE, 3/4 IN. STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE MOUNTING PLATE KIT, WITH GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE POSITIONER, ELECTROPNEUMATIC, DOUBLE ACTING, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID ACTUATED, PNEUMATIC, SERIES E, 1/8 INCH NPT PORT, VACUUM-500 PSI, 3 WAY, 3/2 NORMALLY CLOSED, 24 VDC, EPOXY FORMED COIL WITH 1/2 INCH CONDUIT HUB, NEMA 4, 3/64... | |
| VENTILATOR ACT.CYCLE 3.4-8 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VOICE COIL MOTOR, ACTUATORS, 24V, 3A, MOD728-3, POWER MODE DIRECT CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE GUARD, 6.19H X3.81W X2.56D. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |