Invensys PLC Pneumatic Actuator 2360-501

Description
PNEUMODULAR REVERSING RELAY, REVERSES INPUT SIGNAL, 2-15 PSI RANGE, BIAS ADJUSTMENT +/-10 PSIG, MAX AIR PRESSURE 30 PSIG, SOCKET OR SURFACE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMODULAR REVERSING RELAY, REVERSES INPUT SIGNAL, 2-15 PSI RANGE, BIAS ADJUSTMENT +/-10 PSIG, MAX AIR PRESSURE 30 PSIG, SOCKET OR SURFACE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 26352361 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
26352361
Pneumatic Actuator 26352361
PNEUMODULAR REVERSING RELAY, REVERSES INPUT SIGNAL, 2-15 PSI RANGE, BIAS ADJUSTMENT +/-10 PSIG, MAX AIR PRESSURE 30 PSIG, SOCKET OR SURFACE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

PNEUMODULAR REVERSING RELAY, REVERSES INPUT SIGNAL, 2-15 PSI RANGE, BIAS ADJUSTMENT +/-10 PSIG, MAX AIR PRESSURE 30 PSIG, SOCKET OR SURFACE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 26352361
Product Name Pneumatic Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details
Valve Actuators - 8056036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Acting type Double Acting
Operating Pressure Range 145 psi (102 m H2O)
View Details
Pneumatic Actuator -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Spring Return Ball Valve Operator - Model 822 - Compact Automation
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 350 In-lbs (404 kg-cm)
View Details