SMC Corporation of America Pneumatic Actuator CJ2B16E386715

Description
CYL, JPN SPL. FREE 2 YEAR RADWELL WARRANTY
Description
CYL, JPN SPL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 7053937 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
7053937
Pneumatic Actuator 7053937
CYL, JPN SPL. FREE 2 YEAR RADWELL WARRANTY

CYL, JPN SPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 7053937
Product Name Pneumatic Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Mini guided actuator - DFC-10-10-P-A-KF - Festo Corporation
Specs
Actuator Torque 2.65 In-lbs (3.06 kg-cm)
Stroke Length 0.3937 inch (10 mm)
Actuator Force 10.57 lbs (4.79 kg)
View Details
Pneumatic Actuator -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details
Pneumatic Diaphragm Actuator -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Actuator Type Diaphragm
Operating Pressure Range 37.71 to 116 psi (26.54 to 81.66 m H2O)
Actuator Action Direct Acting; Reverse Acting
View Details