Flowserve Corporation Pneumatic Actuator 20F39SN

Description
PNEUMATIC ACTUATOR, SERIES F39, 80 PSI OUTPUT TORQUE, SPRING RETURN, TWIN PISTON, DOUBLE RACK AND PINION, FEMALE OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC ACTUATOR, SERIES F39, 80 PSI OUTPUT TORQUE, SPRING RETURN, TWIN PISTON, DOUBLE RACK AND PINION, FEMALE OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 67653003 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
67653003
Pneumatic Actuator 67653003
PNEUMATIC ACTUATOR, SERIES F39, 80 PSI OUTPUT TORQUE, SPRING RETURN, TWIN PISTON, DOUBLE RACK AND PINION, FEMALE OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC ACTUATOR, SERIES F39, 80 PSI OUTPUT TORQUE, SPRING RETURN, TWIN PISTON, DOUBLE RACK AND PINION, FEMALE OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Actuator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
Pneumatic Actuator
WORCESTER CONTROLS Pneumatics 20F39SN

WORCESTER CONTROLS Pneumatics 20F39SN

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Pneumatic Valve Actuators Pneumatic Valve Actuators
Product Number 67653003
Product Name Pneumatic Actuator Pneumatic Actuator
Actuator Type Piston Cylinder; Rack and Pinion
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Ball Valve Operator - Model 832 - Compact Automation
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 700 In-lbs (807 kg-cm)
View Details
Pneumatic Actuator - 37528073 - Radwell International
Specs
Actuator Type Piston Cylinder
View Details
Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details
Pneumatic Diaphragm Actuator -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Actuator Type Diaphragm
Operating Pressure Range 37.71 to 116 psi (26.54 to 81.66 m H2O)
Actuator Action Direct Acting; Reverse Acting
View Details