Schneider Electric, Ltd. Pneumatic Actuator AG24D020Q1

Description
ACTUATOR VALVE, 2 POSITION, NORMALLY OPEN, 208V,50/60HZ, 6.5 WATTS. FREE 2 YEAR RADWELL WARRANTY
Description
ACTUATOR VALVE, 2 POSITION, NORMALLY OPEN, 208V,50/60HZ, 6.5 WATTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 165004579 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
165004579
Pneumatic Actuator 165004579
ACTUATOR VALVE, 2 POSITION, NORMALLY OPEN, 208V,50/60HZ, 6.5 WATTS. FREE 2 YEAR RADWELL WARRANTY

ACTUATOR VALVE, 2 POSITION, NORMALLY OPEN, 208V,50/60HZ, 6.5 WATTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 165004579
Product Name Pneumatic Actuator
Unlock Full Specs
to access all available technical data

Similar Products

75mm Bore Spring Return High-Temperature PTFE Coated Pneumatic Actuator - SR75VP - Bonomi North America, Inc.
Specs
Operating Pressure Range 80 to 116 psi (56.3 to 81.64 m H2O)
Operating Temperature -4 to 302 F (-20 to 150 C)
View Details
Pneumatic Actuator -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Ball valve actuator unit - VZBC-25-FF-40-22-F0405-V4V4T-PP30-R-90-C - Festo Corporation
Specs
Acting type Double Acting
Operating Pressure Range 87.02 to 122 psi (61.24 to 85.74 m H2O)
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details