VALVE ACTUATOR, SPRING RETURN, ANGLE OF ROTATION: 90 DEGREE, MODULATING, 24 VAC/DC, CONTROL TYPE: 2-10 VDC, POWER CONSUMPTION (HOLDING): 3W, POWER CONSUMPTION (RUNNING): 5.5W, IP54, NEMA 2, UL ENCLOSURE TYPE 2. FREE 2 YEAR RADWELL WARRANTY
BELIMO Pneumatics AFRB24-SR
| Radwell International | Radwell International | |
|---|---|---|
| Product Category | Pneumatic Valve Actuators | Pneumatic Valve Actuators |
| Product Number | 44650865 | |
| Product Name | Pneumatic Actuator | Pneumatic Actuator |
| Voltage Control Signal Input | 24 volts |