Belimo Americas Pneumatic Actuator CQB24-SR-R

Description
VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, NORMALLY CLOSED, MODULATING. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, NORMALLY CLOSED, MODULATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 97753316 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
97753316
Pneumatic Actuator 97753316
VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, NORMALLY CLOSED, MODULATING. FREE 2 YEAR RADWELL WARRANTY

VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, NORMALLY CLOSED, MODULATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 97753316
Product Name Pneumatic Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details
Spring Return Ball Valve Operator - Model 822 - Compact Automation
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 350 In-lbs (404 kg-cm)
View Details
Valve Actuators - 8056051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Acting type Single Acting
Operating Pressure Range 100 psi (70.38 m H2O)
View Details