SMC Corporation of America Pneumatic Actuator AS3000

Description
DISCONTINUED BY MANUFACTURER, SPEED CONTROLLER, STANDARD TYPE, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SPEED CONTROLLER, STANDARD TYPE, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 35680021 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
35680021
Pneumatic Actuator 35680021
DISCONTINUED BY MANUFACTURER, SPEED CONTROLLER, STANDARD TYPE, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SPEED CONTROLLER, STANDARD TYPE, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Actuator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
Pneumatic Actuator
SMC Pneumatics AS3000

SMC Pneumatics AS3000

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 35680021
Product Name Pneumatic Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details
Pneumatic Actuator -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Spring Return Ball Valve Operator - Model 832 - Compact Automation
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 700 In-lbs (807 kg-cm)
View Details
Pneumatic Diaphragm Actuator -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Actuator Type Diaphragm
Operating Pressure Range 37.71 to 116 psi (26.54 to 81.66 m H2O)
Actuator Action Direct Acting; Reverse Acting
View Details