SCHUNK Inc. Pneumatic Actuator 313013

Description
RM 012-RZ,, ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
Description
RM 012-RZ,, ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 43805833 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
43805833
Pneumatic Actuator 43805833
RM 012-RZ,, ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

RM 012-RZ,, ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 43805833
Product Name Pneumatic Actuator
Unlock Full Specs
to access all available technical data

Similar Products

52mm Bore Double Acting High-Temperature Pneumatic Actuator - DA52V-F04 - Bonomi North America, Inc.
Specs
Acting type Double Acting
Operating Pressure Range 80 to 116 psi (56.3 to 81.64 m H2O)
Operating Temperature -4 to 302 F (-20 to 150 C)
View Details
Pneumatic Actuator -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Mini guided actuator - DFC-4-15-P-GF - Festo Corporation
Specs
Actuator Torque 0.1770 In-lbs (0.2041 kg-cm)
Stroke Length 0.5906 inch (15 mm)
Actuator Force 1.69 lbs (0.7646 kg)
View Details
Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details