Delta Electronics (Americas) DOP-B05S111

Description
Delta DOP-B05 HMI is a high quality and full-65536-colour-di splay. With a whole new 2D drawing technique, the screen resolution is enhanced for more realistic images and for more colourful and vivid displays. The HMIs can be connected to more than 30 brands, and over 100 models of PLCs. High resolution standard TFT display. 5.6-inch with a resolution of 320x234 pixels. LED backlight. Flash ROM 128 MB. Three serial communication interfaces. Support USB host and client. Protection rate IP65 Manufacturer Series = DOP-B Display Type = TFT LCD Display Size = 5.6 in Display Resolution = 320 x 234pixels Display Colour = Colour Number of Ports = 3 Port Type = COM Onboard Memory = 128 MB Backlighting = Yes Supply Voltage = 24 V dc
Request a Quote
Description
Delta DOP-B05 HMI is a high quality and full-65536-colour-di splay. With a whole new 2D drawing technique, the screen resolution is enhanced for more realistic images and for more colourful and vivid displays. The HMIs can be connected to more than 30 brands, and over 100 models of PLCs. High resolution standard TFT display. 5.6-inch with a resolution of 320x234 pixels. LED backlight. Flash ROM 128 MB. Three serial communication interfaces. Support USB host and client. Protection rate IP65 Manufacturer Series = DOP-B Display Type = TFT LCD Display Size = 5.6 in Display Resolution = 320 x 234pixels Display Colour = Colour Number of Ports = 3 Port Type = COM Onboard Memory = 128 MB Backlighting = Yes Supply Voltage = 24 V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7951630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Delta DOP-B05 HMI is a high quality and full-65536-colour-di splay. With a whole new 2D drawing technique, the screen resolution is enhanced for more realistic images and for more colourful and vivid displays. The HMIs can be connected to more than 30 brands, and over 100 models of PLCs. High resolution standard TFT display. 5.6-inch with a resolution of 320x234 pixels. LED backlight. Flash ROM 128 MB. Three serial communication interfaces. Support USB host and client. Protection rate IP65 Manufacturer Series = DOP-B Display Type = TFT LCD Display Size = 5.6 in Display Resolution = 320 x 234pixels Display Colour = Colour Number of Ports = 3 Port Type = COM Onboard Memory = 128 MB Backlighting = Yes Supply Voltage = 24 V dc

Delta DOP-B05 HMI is a high quality and full-65536-colour-display. With a whole new 2D drawing technique, the screen resolution is enhanced for more realistic images and for more colourful and vivid displays. The HMIs can be connected to more than 30 brands, and over 100 models of PLCs.
High resolution standard TFT display. 5.6-inch with a resolution of 320x234 pixels. LED backlight. Flash ROM 128 MB. Three serial communication interfaces. Support USB host and client. Protection rate IP65
Manufacturer Series = DOP-B
Display Type = TFT LCD
Display Size = 5.6 in
Display Resolution = 320 x 234pixels
Display Colour = Colour
Number of Ports = 3
Port Type = COM
Onboard Memory = 128 MB
Backlighting = Yes
Supply Voltage = 24 V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 7951630
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 7.5 inch (190 mm)
View Details
Control Panel - 762-5304/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-15.6AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 8.43 inch (214 mm)
View Details
3 suppliers
Advantech 15.0 inch Resistive Touch Panel Module - TPM150R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details