Schneider Electric HMISTU655

Description
Thanks to its pushbutton style mounting system, Magelis STU fits anywhere on machines or enclosures. In addition to the standard RJ45 serial link, the Magelis STU also features an embedded Ethernet connection for quicker, more extensive communication (via Modbus TCP, Ethernet IP and Profinet protocols for example) offering more services (such as Web Gate and e-mail). High definition colour screen TFT QVGA 3.5’’ . 3.5 Inch QVGA resolution, 65K colours, touch screen graphic terminal, configured by Vijeo Designer. Resolution: 200 x 80 pixels. Tool-free installation: - 22 diameter standard pushbutton mounting system which eliminates the enclosure cut-out. No batteries required, backlit by an LED. Removable power connector. USB memory stick for application downloads. Remote control with the Web Gate function Manufacturer Series = STU Display Type = TFT LCD Display Size = 3.5 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 3 Port Type = COM1, USB 2.0 Processor Type = RISC ARM9 Processor Speed = 333MHz Onboard Memory = 128 (Back Up) kB, 16 (Application) MB
Request a Quote
Description
Thanks to its pushbutton style mounting system, Magelis STU fits anywhere on machines or enclosures. In addition to the standard RJ45 serial link, the Magelis STU also features an embedded Ethernet connection for quicker, more extensive communication (via Modbus TCP, Ethernet IP and Profinet protocols for example) offering more services (such as Web Gate and e-mail). High definition colour screen TFT QVGA 3.5’’ . 3.5 Inch QVGA resolution, 65K colours, touch screen graphic terminal, configured by Vijeo Designer. Resolution: 200 x 80 pixels. Tool-free installation: - 22 diameter standard pushbutton mounting system which eliminates the enclosure cut-out. No batteries required, backlit by an LED. Removable power connector. USB memory stick for application downloads. Remote control with the Web Gate function Manufacturer Series = STU Display Type = TFT LCD Display Size = 3.5 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 3 Port Type = COM1, USB 2.0 Processor Type = RISC ARM9 Processor Speed = 333MHz Onboard Memory = 128 (Back Up) kB, 16 (Application) MB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7110034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thanks to its pushbutton style mounting system, Magelis STU fits anywhere on machines or enclosures. In addition to the standard RJ45 serial link, the Magelis STU also features an embedded Ethernet connection for quicker, more extensive communication (via Modbus TCP, Ethernet IP and Profinet protocols for example) offering more services (such as Web Gate and e-mail). High definition colour screen TFT QVGA 3.5’’ . 3.5 Inch QVGA resolution, 65K colours, touch screen graphic terminal, configured by Vijeo Designer. Resolution: 200 x 80 pixels. Tool-free installation: - 22 diameter standard pushbutton mounting system which eliminates the enclosure cut-out. No batteries required, backlit by an LED. Removable power connector. USB memory stick for application downloads. Remote control with the Web Gate function Manufacturer Series = STU Display Type = TFT LCD Display Size = 3.5 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 3 Port Type = COM1, USB 2.0 Processor Type = RISC ARM9 Processor Speed = 333MHz Onboard Memory = 128 (Back Up) kB, 16 (Application) MB

Thanks to its pushbutton style mounting system, Magelis STU fits anywhere on machines or enclosures. In addition to the standard RJ45 serial link, the Magelis STU also features an embedded Ethernet connection for quicker, more extensive communication (via Modbus TCP, Ethernet IP and Profinet protocols for example) offering more services (such as Web Gate and e-mail).
High definition colour screen TFT QVGA 3.5’’ . 3.5 Inch QVGA resolution, 65K colours, touch screen graphic terminal, configured by Vijeo Designer. Resolution: 200 x 80 pixels. Tool-free installation: - 22 diameter standard pushbutton mounting system which eliminates the enclosure cut-out. No batteries required, backlit by an LED. Removable power connector. USB memory stick for application downloads. Remote control with the Web Gate function
Manufacturer Series = STU
Display Type = TFT LCD
Display Size = 3.5 in
Display Resolution = 320 x 240pixels
Display Colour = Colour
Number of Ports = 3
Port Type = COM1, USB 2.0
Processor Type = RISC ARM9
Processor Speed = 333MHz
Onboard Memory = 128 (Back Up) kB, 16 (Application) MB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 7110034
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 7859874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Touch Screen Overlays - FTAS225-5.7AN-ND - DigiKey
Specs
Sensor Type Resistive
View Details
2 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details