Crouzet 88970574

Description
Professional range of CTP110-E type touch panels from Crouzet. These Colour HMI touch panels are designed for the Millenium3 and em4 range. All models are highly reliable and excellent quality. TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600 Mhz or 1 Ghz Cortex-A8 processor,Built-in RTC,Direct communication with M3 programming port,Modbus RS485 protocol (drivers for M3 and em4),Modbus TCP/IP protocol (drivers for M3 and em4),Integrated VNC server,Additional functions provided by Crouzet Touch programming software (e-mails,recipe database, enhanced security…),CE mark, cULus listed Product Range = em4, Millenium 3 Display Type = LCD Display Size = 9.7 in Display Resolution = 1024 x 768pixels Display Colour = Colour Backlighting = Yes Supply Voltage = 24 V dc Maximum Operating Temperature = +50°C Depth = 36.5mm Dimensions = 260.6 x 203.1 x 36.5 mm
Request a Quote
Description
Professional range of CTP110-E type touch panels from Crouzet. These Colour HMI touch panels are designed for the Millenium3 and em4 range. All models are highly reliable and excellent quality. TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600 Mhz or 1 Ghz Cortex-A8 processor,Built-in RTC,Direct communication with M3 programming port,Modbus RS485 protocol (drivers for M3 and em4),Modbus TCP/IP protocol (drivers for M3 and em4),Integrated VNC server,Additional functions provided by Crouzet Touch programming software (e-mails,recipe database, enhanced security…),CE mark, cULus listed Product Range = em4, Millenium 3 Display Type = LCD Display Size = 9.7 in Display Resolution = 1024 x 768pixels Display Colour = Colour Backlighting = Yes Supply Voltage = 24 V dc Maximum Operating Temperature = +50°C Depth = 36.5mm Dimensions = 260.6 x 203.1 x 36.5 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1237018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of CTP110-E type touch panels from Crouzet. These Colour HMI touch panels are designed for the Millenium3 and em4 range. All models are highly reliable and excellent quality. TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600 Mhz or 1 Ghz Cortex-A8 processor,Built-in RTC,Direct communication with M3 programming port,Modbus RS485 protocol (drivers for M3 and em4),Modbus TCP/IP protocol (drivers for M3 and em4),Integrated VNC server,Additional functions provided by Crouzet Touch programming software (e-mails,recipe database, enhanced security…),CE mark, cULus listed Product Range = em4, Millenium 3 Display Type = LCD Display Size = 9.7 in Display Resolution = 1024 x 768pixels Display Colour = Colour Backlighting = Yes Supply Voltage = 24 V dc Maximum Operating Temperature = +50°C Depth = 36.5mm Dimensions = 260.6 x 203.1 x 36.5 mm

Professional range of CTP110-E type touch panels from Crouzet. These Colour HMI touch panels are designed for the Millenium3 and em4 range. All models are highly reliable and excellent quality.
TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600 Mhz or 1 Ghz Cortex-A8 processor,Built-in RTC,Direct communication with M3 programming port,Modbus RS485 protocol (drivers for M3 and em4),Modbus TCP/IP protocol (drivers for M3 and em4),Integrated VNC server,Additional functions provided by Crouzet Touch programming software (e-mails,recipe database, enhanced security…),CE mark, cULus listed
Product Range = em4, Millenium 3
Display Type = LCD
Display Size = 9.7 in
Display Resolution = 1024 x 768pixels
Display Colour = Colour
Backlighting = Yes
Supply Voltage = 24 V dc
Maximum Operating Temperature = +50°C
Depth = 36.5mm
Dimensions = 260.6 x 203.1 x 36.5 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 1237018
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Control Panel - 762-4302/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details