Schneider Electric XBTGT7340

Description
Magelis XBT GT is a compact and robust series of Touchscreen Graphic Terminals. Available with different screen sizes. Accurate analogue touch pad. Adjustable contrast and brightness. Perfect readability, even in strong sunlight. Multi-windows with pop-up. Up to 40 fonts (Latin, Japanese, Chinese, Cyrillic, etc.). USB ports to connect your peripherals, to increase your connections, and to save time in your data transfer. Easy interchangeability with previous Magelis XBT G. Numerous communication ports (serial lines, Ethernet, etc.). Multilink capability on all communication ports. Quick mounting with tool free spring clips. Applications into compact machines, handling systems, food & beverage machines, etc. Manufacturer Series = XBT GT Product Range = Magelis XBTGT Display Type = TFT Display Size = 15 in Display Resolution = 1024 x 768pixels Display Colour = Colour Number of Ports = 3 Port Type = 2 x USB, Ethernet(RJ45) Processor Type = CPU RISC Processor Speed = 266MHz
Request a Quote
Description
Magelis XBT GT is a compact and robust series of Touchscreen Graphic Terminals. Available with different screen sizes. Accurate analogue touch pad. Adjustable contrast and brightness. Perfect readability, even in strong sunlight. Multi-windows with pop-up. Up to 40 fonts (Latin, Japanese, Chinese, Cyrillic, etc.). USB ports to connect your peripherals, to increase your connections, and to save time in your data transfer. Easy interchangeability with previous Magelis XBT G. Numerous communication ports (serial lines, Ethernet, etc.). Multilink capability on all communication ports. Quick mounting with tool free spring clips. Applications into compact machines, handling systems, food & beverage machines, etc. Manufacturer Series = XBT GT Product Range = Magelis XBTGT Display Type = TFT Display Size = 15 in Display Resolution = 1024 x 768pixels Display Colour = Colour Number of Ports = 3 Port Type = 2 x USB, Ethernet(RJ45) Processor Type = CPU RISC Processor Speed = 266MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8152405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magelis XBT GT is a compact and robust series of Touchscreen Graphic Terminals. Available with different screen sizes. Accurate analogue touch pad. Adjustable contrast and brightness. Perfect readability, even in strong sunlight. Multi-windows with pop-up. Up to 40 fonts (Latin, Japanese, Chinese, Cyrillic, etc.). USB ports to connect your peripherals, to increase your connections, and to save time in your data transfer. Easy interchangeability with previous Magelis XBT G. Numerous communication ports (serial lines, Ethernet, etc.). Multilink capability on all communication ports. Quick mounting with tool free spring clips. Applications into compact machines, handling systems, food & beverage machines, etc. Manufacturer Series = XBT GT Product Range = Magelis XBTGT Display Type = TFT Display Size = 15 in Display Resolution = 1024 x 768pixels Display Colour = Colour Number of Ports = 3 Port Type = 2 x USB, Ethernet(RJ45) Processor Type = CPU RISC Processor Speed = 266MHz

Magelis XBT GT is a compact and robust series of Touchscreen Graphic Terminals.
Available with different screen sizes. Accurate analogue touch pad. Adjustable contrast and brightness. Perfect readability, even in strong sunlight. Multi-windows with pop-up. Up to 40 fonts (Latin, Japanese, Chinese, Cyrillic, etc.). USB ports to connect your peripherals, to increase your connections, and to save time in your data transfer. Easy interchangeability with previous Magelis XBT G. Numerous communication ports (serial lines, Ethernet, etc.). Multilink capability on all communication ports. Quick mounting with tool free spring clips. Applications into compact machines, handling systems, food & beverage machines, etc.
Manufacturer Series = XBT GT
Product Range = Magelis XBTGT
Display Type = TFT
Display Size = 15 in
Display Resolution = 1024 x 768pixels
Display Colour = Colour
Number of Ports = 3
Port Type = 2 x USB, Ethernet(RJ45)
Processor Type = CPU RISC
Processor Speed = 266MHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8152405
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Visu Panel - Control Panel - 762-6201/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details