Delta Electronics (Americas) DOP-B03E211

Description
Delta DOP-B03 HMI is a high quality and full-65536-colour-di splay. With a whole new 2D drawing technique, the screen resolution is enhanced for more realistic images and for more colourful and vivid displays. The HMIs can be connected to more than 30 brands, and over 100 models of PLCs. High resolution widescreen TFT display. 4.3-inch with a resolution of 480x272 pixels. LED backlight. Flash ROM 128 MB. Three serial communication interfaces. Support USB host and client. Protection rate IP65 Manufacturer Series = DOP-B Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = COM, Ethernet Onboard Memory = 128 MB Backlighting = Yes Supply Voltage = 24 V dc
Request a Quote
Description
Delta DOP-B03 HMI is a high quality and full-65536-colour-di splay. With a whole new 2D drawing technique, the screen resolution is enhanced for more realistic images and for more colourful and vivid displays. The HMIs can be connected to more than 30 brands, and over 100 models of PLCs. High resolution widescreen TFT display. 4.3-inch with a resolution of 480x272 pixels. LED backlight. Flash ROM 128 MB. Three serial communication interfaces. Support USB host and client. Protection rate IP65 Manufacturer Series = DOP-B Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = COM, Ethernet Onboard Memory = 128 MB Backlighting = Yes Supply Voltage = 24 V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7951627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Delta DOP-B03 HMI is a high quality and full-65536-colour-di splay. With a whole new 2D drawing technique, the screen resolution is enhanced for more realistic images and for more colourful and vivid displays. The HMIs can be connected to more than 30 brands, and over 100 models of PLCs. High resolution widescreen TFT display. 4.3-inch with a resolution of 480x272 pixels. LED backlight. Flash ROM 128 MB. Three serial communication interfaces. Support USB host and client. Protection rate IP65 Manufacturer Series = DOP-B Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = COM, Ethernet Onboard Memory = 128 MB Backlighting = Yes Supply Voltage = 24 V dc

Delta DOP-B03 HMI is a high quality and full-65536-colour-display. With a whole new 2D drawing technique, the screen resolution is enhanced for more realistic images and for more colourful and vivid displays. The HMIs can be connected to more than 30 brands, and over 100 models of PLCs.
High resolution widescreen TFT display. 4.3-inch with a resolution of 480x272 pixels. LED backlight. Flash ROM 128 MB. Three serial communication interfaces. Support USB host and client. Protection rate IP65
Manufacturer Series = DOP-B
Display Type = TFT LCD
Display Size = 4.3 in
Display Resolution = 480 x 272pixels
Display Colour = Colour
Number of Ports = 2
Port Type = COM, Ethernet
Onboard Memory = 128 MB
Backlighting = Yes
Supply Voltage = 24 V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 7951627
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Mounting accessories - 762-9325 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Operating Temperature -4 to 104 F (-20 to 40 C)
View Details
Touch Screens - 2300-FTAS00-10.4AV-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details