Schneider Electric HMISTO512

Description
Schneider Electric’s new range of touch screen small panels offers greater ease of use and efficiency while retaining the inherent features of the HMI range. 3.4 Inch Touch screen graphic terminal, configured by Vijeo Designer. Resolution: 200 x 80 pixels. 2 versions 3 colours (green, orange, red) or (white, pink, red) . Fast mounting system tool free installation. Terminals are mounted easily onto your enclosure using spring clips. Unique software, contribute to cut down the global cost of your installation. No batteries required, backlit by LEDs. Removable power connector. USB memory stick for application downloads. Standard RJ45 serial port with Modbus protocol and other commercially-availab le third-party protocols. 2 USB ports: 1 mini B port for downloading and 1 standard A port for USB memory stick and USB peripherals Manufacturer Series = STO Display Type = LCD Display Size = 3.4 in Display Resolution = 200 x 80pixels Display Colour = Monochrome Number of Ports = 3 Port Type = COM1, USB 2.0 Processor Type = RISC Processor Speed = 333MHz Onboard Memory = 128 (Back Up) kB, 16 (Application) MB
Request a Quote
Description
Schneider Electric’s new range of touch screen small panels offers greater ease of use and efficiency while retaining the inherent features of the HMI range. 3.4 Inch Touch screen graphic terminal, configured by Vijeo Designer. Resolution: 200 x 80 pixels. 2 versions 3 colours (green, orange, red) or (white, pink, red) . Fast mounting system tool free installation. Terminals are mounted easily onto your enclosure using spring clips. Unique software, contribute to cut down the global cost of your installation. No batteries required, backlit by LEDs. Removable power connector. USB memory stick for application downloads. Standard RJ45 serial port with Modbus protocol and other commercially-availab le third-party protocols. 2 USB ports: 1 mini B port for downloading and 1 standard A port for USB memory stick and USB peripherals Manufacturer Series = STO Display Type = LCD Display Size = 3.4 in Display Resolution = 200 x 80pixels Display Colour = Monochrome Number of Ports = 3 Port Type = COM1, USB 2.0 Processor Type = RISC Processor Speed = 333MHz Onboard Memory = 128 (Back Up) kB, 16 (Application) MB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7110031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric’s new range of touch screen small panels offers greater ease of use and efficiency while retaining the inherent features of the HMI range. 3.4 Inch Touch screen graphic terminal, configured by Vijeo Designer. Resolution: 200 x 80 pixels. 2 versions 3 colours (green, orange, red) or (white, pink, red) . Fast mounting system tool free installation. Terminals are mounted easily onto your enclosure using spring clips. Unique software, contribute to cut down the global cost of your installation. No batteries required, backlit by LEDs. Removable power connector. USB memory stick for application downloads. Standard RJ45 serial port with Modbus protocol and other commercially-availab le third-party protocols. 2 USB ports: 1 mini B port for downloading and 1 standard A port for USB memory stick and USB peripherals Manufacturer Series = STO Display Type = LCD Display Size = 3.4 in Display Resolution = 200 x 80pixels Display Colour = Monochrome Number of Ports = 3 Port Type = COM1, USB 2.0 Processor Type = RISC Processor Speed = 333MHz Onboard Memory = 128 (Back Up) kB, 16 (Application) MB

Schneider Electric’s new range of touch screen small panels offers greater ease of use and efficiency while retaining the inherent features of the HMI range.
3.4 Inch Touch screen graphic terminal, configured by Vijeo Designer. Resolution: 200 x 80 pixels. 2 versions 3 colours (green, orange, red) or (white, pink, red) . Fast mounting system tool free installation. Terminals are mounted easily onto your enclosure using spring clips. Unique software, contribute to cut down the global cost of your installation. No batteries required, backlit by LEDs. Removable power connector. USB memory stick for application downloads. Standard RJ45 serial port with Modbus protocol and other commercially-available third-party protocols. 2 USB ports: 1 mini B port for downloading and 1 standard A port for USB memory stick and USB peripherals
Manufacturer Series = STO
Display Type = LCD
Display Size = 3.4 in
Display Resolution = 200 x 80pixels
Display Colour = Monochrome
Number of Ports = 3
Port Type = COM1, USB 2.0
Processor Type = RISC
Processor Speed = 333MHz
Onboard Memory = 128 (Back Up) kB, 16 (Application) MB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 7110031
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screens - 2300-FTAS00-12.1A-5 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 12.1 inch (307 mm)
View Details
Mounting accessories - 762-9314 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details