Schneider Electric XBTGT2930

Description
Magelis XBT GT is a compact and robust series of Touchscreen Graphic Terminals. Available with different screen sizes. Accurate analogue touch pad. Adjustable contrast and brightness. Perfect readability, even in strong sunlight. Multi-windows with pop-up. Up to 40 fonts (Latin, Japanese, Chinese, Cyrillic, etc.). USB ports to connect your peripherals, to increase your connections, and to save time in your data transfer. Easy interchangeability with previous Magelis XBT G. Numerous communication ports (serial lines, Ethernet, etc.). Multilink capability on all communication ports. Quick mounting with tool free spring clips. Applications into compact machines, handling systems, food & beverage machines, etc. Manufacturer Series = XBT GT Product Range = Magelis XBTGT Display Type = TFT Display Size = 5.7 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 2 Port Type = Ethernet(RJ45), USB Processor Type = CPU RISC Processor Speed = 266MHz
Request a Quote
Description
Magelis XBT GT is a compact and robust series of Touchscreen Graphic Terminals. Available with different screen sizes. Accurate analogue touch pad. Adjustable contrast and brightness. Perfect readability, even in strong sunlight. Multi-windows with pop-up. Up to 40 fonts (Latin, Japanese, Chinese, Cyrillic, etc.). USB ports to connect your peripherals, to increase your connections, and to save time in your data transfer. Easy interchangeability with previous Magelis XBT G. Numerous communication ports (serial lines, Ethernet, etc.). Multilink capability on all communication ports. Quick mounting with tool free spring clips. Applications into compact machines, handling systems, food & beverage machines, etc. Manufacturer Series = XBT GT Product Range = Magelis XBTGT Display Type = TFT Display Size = 5.7 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 2 Port Type = Ethernet(RJ45), USB Processor Type = CPU RISC Processor Speed = 266MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8152437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magelis XBT GT is a compact and robust series of Touchscreen Graphic Terminals. Available with different screen sizes. Accurate analogue touch pad. Adjustable contrast and brightness. Perfect readability, even in strong sunlight. Multi-windows with pop-up. Up to 40 fonts (Latin, Japanese, Chinese, Cyrillic, etc.). USB ports to connect your peripherals, to increase your connections, and to save time in your data transfer. Easy interchangeability with previous Magelis XBT G. Numerous communication ports (serial lines, Ethernet, etc.). Multilink capability on all communication ports. Quick mounting with tool free spring clips. Applications into compact machines, handling systems, food & beverage machines, etc. Manufacturer Series = XBT GT Product Range = Magelis XBTGT Display Type = TFT Display Size = 5.7 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 2 Port Type = Ethernet(RJ45), USB Processor Type = CPU RISC Processor Speed = 266MHz

Magelis XBT GT is a compact and robust series of Touchscreen Graphic Terminals.
Available with different screen sizes. Accurate analogue touch pad. Adjustable contrast and brightness. Perfect readability, even in strong sunlight. Multi-windows with pop-up. Up to 40 fonts (Latin, Japanese, Chinese, Cyrillic, etc.). USB ports to connect your peripherals, to increase your connections, and to save time in your data transfer. Easy interchangeability with previous Magelis XBT G. Numerous communication ports (serial lines, Ethernet, etc.). Multilink capability on all communication ports. Quick mounting with tool free spring clips. Applications into compact machines, handling systems, food & beverage machines, etc.
Manufacturer Series = XBT GT
Product Range = Magelis XBTGT
Display Type = TFT
Display Size = 5.7 in
Display Resolution = 320 x 240pixels
Display Colour = Colour
Number of Ports = 2
Port Type = Ethernet(RJ45), USB
Processor Type = CPU RISC
Processor Speed = 266MHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8152437
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-8.4AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 5.69 inch (145 mm)
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details
 - 1233870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 10.4 inch (264 mm)
View Details