Panasonic AIG12GQ14D

Description
Professional range of Touch-Screen HMIs which can offer an upgrade to not only the aesthetic look of your machine but lower the running cost without sacrificing features or quality. Long term stable performance without the risk of lost data as it is saved to FLASH-ROM Provides the user with simulataneous operation of GT data transfer and PLC debugging once the Touch-Screen HMI is connected to a Computer using the FP Software ( 815-5583 or 815-5580 ). Designed with an analogue resistive touch screen to arrange switch configurations on the HMI however you want. Bright and easy to read screen allows for simple status recognition. Supports RS232/RS422 communication options. Supplied in 24V DC options. Tri-Colour Backlight Led screen which can be controlled directly from the PLC. Transformer-isolated power supply further enhances the reliability. Frontal IP67 rating providing Dust-Proof and Drip-Proof protection when panel mounted. 320x120 DPI Resolution. Up to 72 characters displayed with a 10-Dot font. Can be installed in either portrait or landscape to suit more space-restricted applications Extensive functionality provides the user with enhanced customisation of information for enhanced customisation. Write Device Function Modification of PLC data from the Touch-Screen HMI or adjust on/off according to the PLC status or screen number. Recipe Function With the aim of simplyfiying PLC programming, the recipe function allows settings via product item etc. (up to 3,600 words) making diagnosis and staus recognition even easier. Graph Function Offers production or operation status in line or bar graph format Manufacturer Series = GT Product Range = Programmable Display Display Type = LCD Display Size = 108.78 x 40.78 mm Display Resolution = 320 x 120pixels Display Colour = Monochrome Number of Ports = 2 Port Type = COM, USB Onboard Memory = 2048 kB, 27.5 kB, 64 kB Backlighting = Yes
Request a Quote
Description
Professional range of Touch-Screen HMIs which can offer an upgrade to not only the aesthetic look of your machine but lower the running cost without sacrificing features or quality. Long term stable performance without the risk of lost data as it is saved to FLASH-ROM Provides the user with simulataneous operation of GT data transfer and PLC debugging once the Touch-Screen HMI is connected to a Computer using the FP Software ( 815-5583 or 815-5580 ). Designed with an analogue resistive touch screen to arrange switch configurations on the HMI however you want. Bright and easy to read screen allows for simple status recognition. Supports RS232/RS422 communication options. Supplied in 24V DC options. Tri-Colour Backlight Led screen which can be controlled directly from the PLC. Transformer-isolated power supply further enhances the reliability. Frontal IP67 rating providing Dust-Proof and Drip-Proof protection when panel mounted. 320x120 DPI Resolution. Up to 72 characters displayed with a 10-Dot font. Can be installed in either portrait or landscape to suit more space-restricted applications Extensive functionality provides the user with enhanced customisation of information for enhanced customisation. Write Device Function Modification of PLC data from the Touch-Screen HMI or adjust on/off according to the PLC status or screen number. Recipe Function With the aim of simplyfiying PLC programming, the recipe function allows settings via product item etc. (up to 3,600 words) making diagnosis and staus recognition even easier. Graph Function Offers production or operation status in line or bar graph format Manufacturer Series = GT Product Range = Programmable Display Display Type = LCD Display Size = 108.78 x 40.78 mm Display Resolution = 320 x 120pixels Display Colour = Monochrome Number of Ports = 2 Port Type = COM, USB Onboard Memory = 2048 kB, 27.5 kB, 64 kB Backlighting = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8155385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Touch-Screen HMIs which can offer an upgrade to not only the aesthetic look of your machine but lower the running cost without sacrificing features or quality. Long term stable performance without the risk of lost data as it is saved to FLASH-ROM Provides the user with simulataneous operation of GT data transfer and PLC debugging once the Touch-Screen HMI is connected to a Computer using the FP Software ( 815-5583 or 815-5580 ). Designed with an analogue resistive touch screen to arrange switch configurations on the HMI however you want. Bright and easy to read screen allows for simple status recognition. Supports RS232/RS422 communication options. Supplied in 24V DC options. Tri-Colour Backlight Led screen which can be controlled directly from the PLC. Transformer-isolated power supply further enhances the reliability. Frontal IP67 rating providing Dust-Proof and Drip-Proof protection when panel mounted. 320x120 DPI Resolution. Up to 72 characters displayed with a 10-Dot font. Can be installed in either portrait or landscape to suit more space-restricted applications Extensive functionality provides the user with enhanced customisation of information for enhanced customisation. Write Device Function Modification of PLC data from the Touch-Screen HMI or adjust on/off according to the PLC status or screen number. Recipe Function With the aim of simplyfiying PLC programming, the recipe function allows settings via product item etc. (up to 3,600 words) making diagnosis and staus recognition even easier. Graph Function Offers production or operation status in line or bar graph format Manufacturer Series = GT Product Range = Programmable Display Display Type = LCD Display Size = 108.78 x 40.78 mm Display Resolution = 320 x 120pixels Display Colour = Monochrome Number of Ports = 2 Port Type = COM, USB Onboard Memory = 2048 kB, 27.5 kB, 64 kB Backlighting = Yes

Professional range of Touch-Screen HMIs which can offer an upgrade to not only the aesthetic look of your machine but lower the running cost without sacrificing features or quality. Long term stable performance without the risk of lost data as it is saved to FLASH-ROM
Provides the user with simulataneous operation of GT data transfer and PLC debugging once the Touch-Screen HMI is connected to a Computer using the FP Software ( 815-5583 or 815-5580 ). Designed with an analogue resistive touch screen to arrange switch configurations on the HMI however you want. Bright and easy to read screen allows for simple status recognition. Supports RS232/RS422 communication options. Supplied in 24V DC options. Tri-Colour Backlight Led screen which can be controlled directly from the PLC. Transformer-isolated power supply further enhances the reliability. Frontal IP67 rating providing Dust-Proof and Drip-Proof protection when panel mounted. 320x120 DPI Resolution. Up to 72 characters displayed with a 10-Dot font. Can be installed in either portrait or landscape to suit more space-restricted applications
Extensive functionality provides the user with enhanced customisation of information for enhanced customisation. Write Device Function Modification of PLC data from the Touch-Screen HMI or adjust on/off according to the PLC status or screen number. Recipe Function With the aim of simplyfiying PLC programming, the recipe function allows settings via product item etc. (up to 3,600 words) making diagnosis and staus recognition even easier. Graph Function Offers production or operation status in line or bar graph format
Manufacturer Series = GT
Product Range = Programmable Display
Display Type = LCD
Display Size = 108.78 x 40.78 mm
Display Resolution = 320 x 120pixels
Display Colour = Monochrome
Number of Ports = 2
Port Type = COM, USB
Onboard Memory = 2048 kB, 27.5 kB, 64 kB
Backlighting = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8155385
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Mounting accessories - 762-9324 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Operating Temperature -4 to 104 F (-20 to 40 C)
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details