Crouzet 88970555

Description
CTP104-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 Micro-PLC. 4.3 Inch HMI,Millenium 3 Micro-PLC,Programmin g and connection cables,Crouzet Touch Soft TFT-LCD resistive touch screen,Fan less cooling system,32-bit 600 Mhz or 1 GHz Cortex-A8 processor,Built-in RTC,Direct communication with the Millenium 3 Micro-PLC,MODBUS RS232/485 protocol,MODBUS TCP/IP protocol,Integrated VNC server,Extra function provided, Emails, recipe database, enhanced security and many more,CE mark, cULus listed Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = RS-232/RS-485, USB 2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes
Request a Quote
Description
CTP104-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 Micro-PLC. 4.3 Inch HMI,Millenium 3 Micro-PLC,Programmin g and connection cables,Crouzet Touch Soft TFT-LCD resistive touch screen,Fan less cooling system,32-bit 600 Mhz or 1 GHz Cortex-A8 processor,Built-in RTC,Direct communication with the Millenium 3 Micro-PLC,MODBUS RS232/485 protocol,MODBUS TCP/IP protocol,Integrated VNC server,Extra function provided, Emails, recipe database, enhanced security and many more,CE mark, cULus listed Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = RS-232/RS-485, USB 2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1237014 - RS Components, Ltd.
Corby, Northants, United Kingdom
CTP104-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 Micro-PLC. 4.3 Inch HMI,Millenium 3 Micro-PLC,Programmin g and connection cables,Crouzet Touch Soft TFT-LCD resistive touch screen,Fan less cooling system,32-bit 600 Mhz or 1 GHz Cortex-A8 processor,Built-in RTC,Direct communication with the Millenium 3 Micro-PLC,MODBUS RS232/485 protocol,MODBUS TCP/IP protocol,Integrated VNC server,Extra function provided, Emails, recipe database, enhanced security and many more,CE mark, cULus listed Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = RS-232/RS-485, USB 2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes

CTP104-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 Micro-PLC.
4.3 Inch HMI,Millenium 3 Micro-PLC,Programming and connection cables,Crouzet Touch Soft
TFT-LCD resistive touch screen,Fan less cooling system,32-bit 600 Mhz or 1 GHz Cortex-A8 processor,Built-in RTC,Direct communication with the Millenium 3 Micro-PLC,MODBUS RS232/485 protocol,MODBUS TCP/IP protocol,Integrated VNC server,Extra function provided, Emails, recipe database, enhanced security and many more,CE mark, cULus listed
Product Range = em4, Millenium 3
Display Type = TFT LCD
Display Size = 4.3 in
Display Resolution = 480 x 272pixels
Display Colour = Colour
Number of Ports = 2
Port Type = RS-232/RS-485, USB 2.0
Processor Speed = 400MHz
Onboard Memory = 128 (Flash) MB, 64 (RAM) MB
Backlighting = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 1237014
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
Visu Panel - Control Panel - 762-5204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
Four-Wire Analog Resistive Touch Screen - TP02104A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.75 inch (171 mm)
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details