Schneider Electric HMIS85

Description
Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system 㘠22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports State of the art display. Rich communication capabilities. Easy machine maintenance and upgrade Manufacturer Series = HMIS Product Range = Magelis SCU Display Type = TFT Display Size = 5.7 in Display Resolution = 320 x 240pixels Display Colour = Colour Backlighting = Yes Dimensions = 163 x 129.4 x 32.8 mm Depth = 32.8mm Length = 163mm
Request a Quote
Description
Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system 㘠22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports State of the art display. Rich communication capabilities. Easy machine maintenance and upgrade Manufacturer Series = HMIS Product Range = Magelis SCU Display Type = TFT Display Size = 5.7 in Display Resolution = 320 x 240pixels Display Colour = Colour Backlighting = Yes Dimensions = 163 x 129.4 x 32.8 mm Depth = 32.8mm Length = 163mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8152503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system 㘠22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports State of the art display. Rich communication capabilities. Easy machine maintenance and upgrade Manufacturer Series = HMIS Product Range = Magelis SCU Display Type = TFT Display Size = 5.7 in Display Resolution = 320 x 240pixels Display Colour = Colour Backlighting = Yes Dimensions = 163 x 129.4 x 32.8 mm Depth = 32.8mm Length = 163mm

Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system Ø 22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports
State of the art display. Rich communication capabilities. Easy machine maintenance and upgrade
Manufacturer Series = HMIS
Product Range = Magelis SCU
Display Type = TFT
Display Size = 5.7 in
Display Resolution = 320 x 240pixels
Display Colour = Colour
Backlighting = Yes
Dimensions = 163 x 129.4 x 32.8 mm
Depth = 32.8mm
Length = 163mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8152503
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Overlays - FTAS00-15A-5-ND - DigiKey
Specs
External Connections 5-Wire
Sensor Type Resistive
View Details
2 suppliers
Advantech 17.0 inch Resistive Touch Panel Module - TPM171R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details
 - 1046183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details