Red Lion Controls, Inc. G304K200

Description
Red Lion G3 Kadet HMIs are the perfect choice when what you need is the core functionality and consistent performance of a top-quality HMI to support the ongoing operation of equipment in less complex industrial environments. Available in two sizes, G3 Kadet HMIs cost-effectively deliver the power of best-in-class communications alongside industry-leading protocol conversion capabilities, allowing you to seamlessly integrate with PLCs, drives, motion controllers and other automation devices. G3 Kadet HMIs Series with two sizes 4.3 Inch and 7 Inch. Convert up to 7 protocols simultaneously from over 300 supported drivers. Offer several connectivity ports including serial and Ethernet. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = G3 Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 4 Port Type = 2 x COM1 (RS485), COM1 (RS232), COM3 (RS485) Onboard Memory = 128 MB Backlighting = Yes Supply Voltage = 24 ±20% V dc
Request a Quote
Description
Red Lion G3 Kadet HMIs are the perfect choice when what you need is the core functionality and consistent performance of a top-quality HMI to support the ongoing operation of equipment in less complex industrial environments. Available in two sizes, G3 Kadet HMIs cost-effectively deliver the power of best-in-class communications alongside industry-leading protocol conversion capabilities, allowing you to seamlessly integrate with PLCs, drives, motion controllers and other automation devices. G3 Kadet HMIs Series with two sizes 4.3 Inch and 7 Inch. Convert up to 7 protocols simultaneously from over 300 supported drivers. Offer several connectivity ports including serial and Ethernet. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = G3 Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 4 Port Type = 2 x COM1 (RS485), COM1 (RS232), COM3 (RS485) Onboard Memory = 128 MB Backlighting = Yes Supply Voltage = 24 ±20% V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9055551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red Lion G3 Kadet HMIs are the perfect choice when what you need is the core functionality and consistent performance of a top-quality HMI to support the ongoing operation of equipment in less complex industrial environments. Available in two sizes, G3 Kadet HMIs cost-effectively deliver the power of best-in-class communications alongside industry-leading protocol conversion capabilities, allowing you to seamlessly integrate with PLCs, drives, motion controllers and other automation devices. G3 Kadet HMIs Series with two sizes 4.3 Inch and 7 Inch. Convert up to 7 protocols simultaneously from over 300 supported drivers. Offer several connectivity ports including serial and Ethernet. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = G3 Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 4 Port Type = 2 x COM1 (RS485), COM1 (RS232), COM3 (RS485) Onboard Memory = 128 MB Backlighting = Yes Supply Voltage = 24 ±20% V dc

Red Lion G3 Kadet HMIs are the perfect choice when what you need is the core functionality and consistent performance of a top-quality HMI to support the ongoing operation of equipment in less complex industrial environments. Available in two sizes, G3 Kadet HMIs cost-effectively deliver the power of best-in-class communications alongside industry-leading protocol conversion capabilities, allowing you to seamlessly integrate with PLCs, drives, motion controllers and other automation devices.
G3 Kadet HMIs Series with two sizes 4.3 Inch and 7 Inch. Convert up to 7 protocols simultaneously from over 300 supported drivers. Offer several connectivity ports including serial and Ethernet. Crimson 3.0 software for easy drag-and-drop programming
Manufacturer Series = G3
Display Type = TFT LCD
Display Size = 4.3 in
Display Resolution = 480 x 272pixels
Display Colour = Colour
Number of Ports = 4
Port Type = 2 x COM1 (RS485), COM1 (RS232), COM3 (RS485)
Onboard Memory = 128 MB
Backlighting = Yes
Supply Voltage = 24 ±20% V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 9055551
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Mounting accessories - 758-879/000-301 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Touch Screens - 2300-FTAS00-6.5AS-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 6.5 inch (165 mm)
View Details